Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Accessories
Mfr Weidmuller
Series FrontCom® Vario
Package Bulk
Product Status Active
Accessory Type Programming Port - Signal
For Use With/Related Products FrontCom® Series
Ratings IP20
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1150293-2003390000
Ultra Librarian 3D Model Ultra Librarian 2003390000 CAD Model

Description

This programming port signal accessory is designed for use with the FrontCom® series from Weidmuller.

  • Series: FrontCom® Vario
  • IP Rating: IP20
  • Package: Bulk
  • Standard Package: 1 pc
  • ECCN: Yes
  • HTSUS: Yes
  • Product Status: Active

You May Also Be Interested in

HARTING
HARTING Han 24B-HBM-Rear-Clip
Lowest to $17.6245
ECAD model for 9300240301
HARTING
CONTACT H.D. PIN MODULE
Need more? Email Us
ECAD model for 09140006151
TE Connectivity
CONTACT H.D. CRIMP SOCKET 7AWG
Need more? Email Us
ECAD model for 4-1105151-1
HARTING
HAN 3A M RECEPTACLE DC SET W JA
Need more? Email Us
ECAD model for 09573680511000
TE Connectivity
CONTACT HD CRMP PIN 13.5-15.5AWG
Need more? Email Us
ECAD model for 4-1105000-3
HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
ECAD model for 09573680510000
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $9.7792
ECAD model for HC18B-S32
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
ECAD model for 09110006143
TE Connectivity
CONTACT H.D CRIMP SKT 17-18.5AWG
Need more? Email Us
ECAD model for 3-1105051-2

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention