The XC61AN2902ML is a voltage detector manufactured by Torex Semiconductor Ltd. Its primary function is to monitor the input voltage of electronic circuits and trigger a reset signal when the voltage drops below a specific threshold. This is a crucial safety mechanism to prevent data corruption and erratic operation of microcontrollers, CPUs, and other critical components during power-up, power-down, or brownout conditions.
Applications
- Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up and brownout conditions, ensuring proper initialization.
- CPU Reset Circuits: Guarantees a clean reset for CPUs to prevent data corruption and ensure system stability.
- Power Supply Monitoring: Monitors the voltage of power supplies and provides an alarm or shutdown signal when the voltage falls outside the acceptable range.
- Battery-Powered Devices: Manages battery voltage levels and prevents deep discharge, extending battery life.
- Industrial Control Systems: Monitors power supply voltages in critical industrial control systems to ensure reliable and safe operation.
Features
- Precise Voltage Detection: Accurate monitoring of power supply voltage.
- Low Power Consumption: Minimizes power drain on the system.
- Small Package: Available in compact packages for space-constrained applications.
- Open Drain Output: Allows flexible interfacing with various microcontroller and CPU architectures.
- Hysteresis: Prevents chattering and ensures stable reset signals.
Benefits
- Prevents Data Corruption: Ensures that data is not corrupted during power-up or brownout conditions.
- Ensures System Stability: Provides a reliable reset signal to prevent system crashes and erratic behavior.
- Extends Battery Life: Low power consumption helps to extend the battery life of portable devices.
- Simplifies Circuit Design: Integrated voltage detection and reset functionality simplifies circuit design.
- Improves System Reliability: Prevents system failures due to voltage fluctuations.
This particular model, the XC61AN2902ML, features a detection voltage of 2.9V. It is typically housed in a small, surface-mount package, making it suitable for high-density circuit board designs. The open drain output requires an external pull-up resistor. It is designed for operation across a wide temperature range, making it suitable for use in demanding environmental conditions. The device provides highly accurate and stable detection, ensuring reliable system operation across various temperature and voltage conditions. It is commonly used in applications where reliable power management and system reset are essential.