EN
  • EN
  • DE

T2120422201-000

Part No T2120422201-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description HK6/36-042-F / Female Insert without Contacts 6+36+Ground Position Crimp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Mfr TE Connectivity
Series HK6/36
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 6+36+Ground
Size H16B
Termination Style Crimp
Voltage Rating 250V, 690V
Current Rating (Amps) 10A, 40A
Contact Type CDF, DDF
Temperature Range - Operating -40°C ~ 125°C
Color -
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number T212
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 5 pcs
Win Source Part Number 1383566-T2120422201-000
Ultra Librarian 3D Model Ultra Librarian T2120422201-000 CAD Model

Description

The 1383566-T2120422201-000 is a heavy-duty connector insert designed for use in industrial applications.

  • Series: HK6/36
  • Configuration: 6+36+Ground positions
  • Termination Style: Crimp
  • Color-Coded: Yes
  • Connector Gender: Female
  • Voltage Rating: 250V and 690V
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Manufacturer: TE Connectivity
  • ECCN: EAR99
  • Moisture Sensitivity Level: Not Applicable

You May Also Be Interested in

HARTING
CONN HOOD SIDE ENTRY SZ16A M20
Lowest to $12.2638
Phoenix Contact
INSERT MALE 6POS SOLDER
Lowest to $3.1721
HARTING
CONN HOOD SIDE ENTRY SZ10B M32
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ10B M32
Need more? Email Us
TE Connectivity
INSERT FEMALE 64POS+1GND CRIMP
Lowest to $68.5635
HARTING
CONN BASE BOTTOM ENTRY SZ16B
Need more? Email Us
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
Weidmuller
HDC CM BUS SV GCA F
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess