Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Accessories
Mfr HARTING
Series Han® EX
Package Bulk
Accessory Type Cover with Retaining Cord
For Use With/Related Products Han® EX Housings
Specifications Locking Clip (1)
Ratings -
Base Product Number 09360035
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10 pcs
Win Source Part Number 1380450-09360035401
Ultra Librarian 3D Model Ultra Librarian 09360035401 CAD Model

Description

The HARTING Cover with Retaining Cord is a heavy-duty connector accessory designed for use with Han® EX Housings.

  • Series: Han®
  • Accessory Type: Cover
  • For Use With/Related Products: Han® EX Housings
  • Features: Locking Clip
  • Packaging: Bulk
  • Package Quantity: 10 pcs
  • REACH Status: Unaffected
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (Unlimited)
  • Manufacturer: HARTING

You May Also Be Interested in

TE Connectivity
HK4/0-004-F,WITH ONE SLOT SCREW / Female Insert 4+Ground Position Screw
Need more? Email Us
ECAD model for T2100042201-000
TE Connectivity
Need more? Email Us
ECAD model for H48B-AD-LB
TE Connectivity
INSERT MALE 18POS+1GND HEE-018-M / Male Insert without Contacts 18+Ground Position Crimp
Need more? Email Us
ECAD model for T2059182101-000
HARTING
CONN HOOD TOP ENTRY SZ16B M32 / Hood Connector Top Entry M32 16B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 19300160427
TE Connectivity
T2580031154-000 / Male Module without Contacts 4 Position Crimp
Lowest to $14.7510
ECAD model for T2580031154-000
TE Connectivity
T3165160101-000 / Connector Blanking Plug
Need more? Email Us
ECAD model for T3165160101-000
Molex, LLC
Lowest to $49.0436
ECAD model for 936010238
TE Connectivity
MALE INSERT, CRIMP, 4-POS. 22DF / Male Insert without Contacts 4 Position Crimp
Need more? Email Us
ECAD model for 1103426-2
TE Connectivity
H3APR-MAGS
Need more? Email Us
ECAD model for T1946031000-000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention