Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Mfr HARTING
Series Han® B
Package Bulk
Connector Type Hood
Style Top Entry
Size 24B
Lock Location Locking Clip (1) on Base Bottom
Thread Size M40
Size / Dimension 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 19300240
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 1 pcs
Win Source Part Number 1380599-19300240448
Ultra Librarian 3D Model Ultra Librarian 19300240448 CAD Model

Description

The Han® B series heavy duty connector housing is a high-quality and durable solution for your heavy duty connectivity needs.

  • Connector Type: Hood connector
  • Entry: Top entry
  • Ingress Protection: IP65
  • Housing Material: Aluminum die cast
  • Color: Gray
  • Size: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
  • Packaging: Bulk
  • Standard Package: 1 piece
  • Thread Size: M40
  • Operating Temperature: -40°C to 125°C
  • Housing Finish: Powder coated
  • ECCN: EAR99
  • REACH: Unaffected
  • Manufacturer: HARTING
  • Base Product Number: 19300240
  • Lock Location: Locking clip on the base bottom
  • MSL: 1

You May Also Be Interested in

HARTING
HAN 3A M RECEPTACLE AC SET W JA
Need more? Email Us
ECAD model for 09573680510000
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
ECAD model for 09110006144
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
ECAD model for PQ50S-1822SCA
HARTING
CONTACT H.D. CRIMP PIN 2AWG
Need more? Email Us
ECAD model for 09110006140
Amphenol
HC18B-S32 Amphenol Technical Products Heavy Duty Power Connectors S32HC SERIES 32 POSITION PLUG datasheet, inventory, & pricing.
Lowest to $9.7792
ECAD model for HC18B-S32
TE Connectivity
INSERT FEMALE 16+1GND CRIMP
Lowest to $3.1200
ECAD model for HA-016-FC
TE Connectivity
HQ-012-F / Female Insert without Contacts 12+Ground Position Crimp
Lowest to $4.0068
ECAD model for T2080122201-000
Amphenol
CONTACT H.D. CRIMP PIN 100PCS
Need more? Email Us
ECAD model for VN01 016 0016 1
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
ECAD model for 09110006143

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention