EN
  • EN
  • DE

BH2AAW

Part No BH2AAW
Manufacturer Hammond Manufacturing
Catalog Battery Holders, Clips, Contacts
Description HARDWARE BATTERY HOLDER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Battery Products
Manufacturer Hammond Manufacturing
Status Active
Battery Type, Function Cylindrical, Holder
Style Holder (Open)
Battery Cell Size AA
Number of Cells 2
Mounting Chassis Mount
Termination Style Wire Leads
Win Source Part Number 1021584-BH2AAW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BH2AAW CAD Model

Description

The BH2AAW is a battery holder from Hammond Manufacturing.

  • Style: Holder (Open)
  • For Battery Cell: 2 AA
  • Mounting: Chassis
  • Termination: Wire Leads
  • Battery Type: Cylindrical
  • Popularity: Medium
  • Supply and Demand Status: Balance

You May Also Be Interested in

108
Keystone Electronics
BATTERY HOLDER 1/2AA PC PIN
Need more? Email Us
Keystone Electronics
BATT RETAINER COIN 20MM PC PIN
Need more? Email Us
Keystone Electronics
BATTERY RETAINER COIN 6.8MM SMD
Lowest to $1.4662
MPD (Memory Protection Devices)
BATTERY HOLDER AA 2 CELL PC PIN
Need more? Email Us
Keystone Electronics
BATT CONNECTOR SNAP 9V 8\
Need more? Email Us
Keystone Electronics
BATTERY HOLDER 18350 PC PIN
Need more? Email Us
Keystone Electronics
BATTERY .020\
Need more? Email Us
Bulgin
BATTERY HOLDER 9V SOLDER LUG
Need more? Email Us
98
Keystone Electronics
BATTERY HOLDER CLIP D 2 CELL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess