Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Accessories
Mfr HARTING
Series Han® Q
Package Bag
Accessory Type Coding Pin
For Use With/Related Products Han® Q 3A Inserts
Specifications Male
Ratings -
Base Product Number 09120009
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 50 pcs
Win Source Part Number 1380441-09120009901
Ultra Librarian 3D Model Ultra Librarian 09120009901 CAD Model

Description

The HARTING Han® Q Male Coding Pin is a versatile accessory for heavy-duty connectors.

  • For Use With/Related Products: Han® Q 3A Inserts
  • Connector Gender: Male
  • Package Quantity: 50 pcs
  • Manufacturer: HARTING

You May Also Be Interested in

HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $12.7963
ECAD model for 09330102701
HARTING
CONN BASE BOTTOM ENTRY SZ3A
Need more? Email Us
ECAD model for 09200030301
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us
ECAD model for 09380182602
HARTING
INSERT FEMALE 108POS+1GND CRIMP / Female Insert without Contacts Gray 108+Ground Position Crimp
Lowest to $33.3891
ECAD model for 09161083101
HARTING
CONTACT H.D. CRIMP SOCKET 20AWG
Lowest to $1.4838
ECAD model for 9150006223
Amphenol
MODULE FEMALE 10POS CRIMP
Need more? Email Us
ECAD model for C146B10001E8
HARTING
CONN HAN 3A-AGG-QB-K CAP W SEAL / Base Connector Bottom Entry 3A IP44
Need more? Email Us
ECAD model for 09620030306
TE Connectivity
CONTACT H.D. CRIMP PIN 7AWG
Need more? Email Us
ECAD model for 4-1105150-1
Weidmuller
CONN HOOD TOP ENTRY SZ3 M25 / Hood Connector Top Entry M25 3 IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 1788110000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention