Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han® Q
Package Bulk
Connector Type Insert without Contacts
Gender Male
Number of Positions 5
Size 3A
Termination Style Crimp
Voltage Rating 400V
Current Rating (Amps) 16A
Contact Type Han® E
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number 09120053
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 10 pcs
Win Source Part Number 1380443-09120053004
Ultra Librarian 3D Model Ultra Librarian 09120053004 CAD Model

Description

The Han® Q Insert without Contacts is designed for use in applications that require a 5-position configuration.

  • Series: Han® Q
  • Number of Positions: 5
  • Termination Style: Crimp
  • Color: Gray
  • Housing Material: Polycarbonate (PC)
  • Voltage Rating: 400V
  • Current Rating: 16A
  • Gender: Male
  • Package Quantity: 10 pcs
  • Packaging: Bulk
  • Manufacturer: HARTING

You May Also Be Interested in

TE Connectivity
INSERT MALE 6POS CLAMP
Need more? Email Us
ECAD model for HE-006-MS
HARTING
CONTACT H.D. PIN MODULE
Need more? Email Us
ECAD model for 09140006151
TE Connectivity
CONN HOOD SIDE ENTRY SZ6B M20 / Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Lowest to $6.0032
ECAD model for H6B-TS-M20
HARTING
CONTACT H.D. CRIMP PIN 4/0AWG
Need more? Email Us
ECAD model for 09110006144
HARTING
CONN ASSY SIDE/TOP ENTRY 4+2+GND
Need more? Email Us
ECAD model for 09120084720
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
ECAD model for 09120084801
Hirose Electric Co Ltd
CONN SOCKET 18-22AWG CRIMP GOLD
Need more? Email Us
ECAD model for PQ50S-1822SCA
TE Connectivity
T1750242125-000 / Hood - Coupling Connector Bottom Entry M25 H24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for T1750242125-000
TE Connectivity
INSERT FEMALE 16+1GND CRIMP
Lowest to $3.1200
ECAD model for HA-016-FC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention