EN
  • EN
  • DE

AM27C040-150JC

Part No AM27C040-150JC
Manufacturer Advanced Micro Devices
Catalog Hard To Find
Description 4 Megabit (512 K x 8-Bit) CMOS EPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Advanced Micro Devices
Win Source Part Number 1143523-AM27C040-150JC
Manufacturer Homepage www.amd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM27C040-150JC CAD Model

Description

The AM27C040-150JC is a 4-megabit (512K x 8-bit) UV erasable and electrically programmable read-only memory (EPROM) manufactured by Advanced Micro Devices (AMD). It is designed for applications requiring non-volatile storage of data or code, such as firmware, boot loaders, and program storage in embedded systems.

Applications:

  • Embedded systems firmware storage
  • Boot loaders for microcontrollers and processors
  • Program storage for industrial control systems
  • Data logging applications
  • Code storage in programmable logic controllers (PLCs)

Features:

  • 4-Megabit (512K x 8-bit) organization
  • Fast access time: 150ns
  • Single 5V power supply
  • UV erasable and electrically programmable
  • TTL compatible inputs and outputs
  • Three-state output control
  • JEDEC standard pinout

Benefits:

  • Provides non-volatile storage for critical data and code
  • Enables fast program execution with its quick access time
  • Simplifies system design with its single 5V power supply requirement
  • Allows for easy reprogramming and updates via UV erasure
  • Ensures compatibility with standard logic circuits
  • Supports efficient memory management with its three-state output control

Technical Specifications:

  • Memory Size: 4 Megabit (512K x 8)
  • Access Time: 150 ns
  • Supply Voltage: 5V ±10%
  • Operating Temperature: 0°C to +70°C
  • Package Type: 32-Pin Ceramic DIP (JC)
  • Programming Voltage: 12.75V
  • Data Retention: 10 years

The AM27C040-150JC EPROM offers a reliable and versatile solution for non-volatile memory storage in a variety of applications. Its fast access time and UV erasability make it suitable for systems requiring frequent updates or modifications. The JEDEC standard pinout ensures compatibility with existing designs, and the single 5V power supply simplifies integration. AMD's reputation for quality and performance makes this EPROM a trusted choice for engineers and designers.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5493 $60.3381
40+ $2.9129 $116.5160
62+ $2.8217 $174.9454
85+ $2.7304 $232.0840
110+ $2.6403 $290.4330
147+ $2.3666 $347.8902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess