EN
  • EN
  • DE

MAX6318MHUK46CY

Part No MAX6318MHUK46CY
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705170-MAX6318MHUK46CY
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6318MHUK46CY CAD Model

Description

Product Overview: MAX6318MHUK46CY by Maxim Integrated

The MAX6318MHUK46CY is a high-quality microprocessor (μP) supervisory circuit from the renowned manufacturer Maxim Integrated, designed to provide reliable monitoring and reset functionality for microprocessor systems. This compact and efficient device is housed in a 5-pin SOT23 package, making it an ideal solution for space-constrained applications.

Key Features

  • Precision Monitoring: With a factory-set reset threshold voltage of 4.63V, the MAX6318MHUK46CY ensures accurate monitoring of the power supply voltage, providing a reliable reset output during power-up, power-down, and brownout conditions.
  • Low Power Consumption: Designed for power-sensitive applications, this supervisory circuit boasts a low quiescent current, reducing the overall power consumption of the system it is monitoring.
  • Manual Reset Input: An additional feature of this device is the manual reset input, which allows for a system reset to be triggered manually, providing an extra layer of control for system maintenance and troubleshooting.
  • Reset Timeout: After the power supply voltage returns to an acceptable level, the MAX6318MHUK46CY guarantees a minimum reset timeout period, ensuring the μP has sufficient time to stabilize before resuming operation.
  • Temperature Range: The device operates effectively over a wide temperature range, making it suitable for various industrial and commercial environments.
  • Robust Design: Maxim Integrated's commitment to quality means that this supervisory circuit is designed to be robust and reliable, with built-in features that protect against erroneous resets due to transient glitches.

Applications

The MAX6318MHUK46CY is versatile and can be used in a multitude of applications where precise voltage monitoring and system reliability are paramount. Ideal for use in portable devices, computers, controllers, and intelligent instruments, this supervisory circuit is a crucial component for maintaining the integrity of critical system operations.

By integrating the MAX6318MHUK46CY into your system design, you can ensure that your microprocessor-based applications run smoothly, with enhanced protection against the unpredictable nature of power supply fluctuations. Maxim Integrated's expertise in circuit design is evident in this reliable and efficient supervisory solution.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.3088 $60.0288
61+ $1.8942 $115.5462
95+ $1.8353 $174.3535
131+ $1.7764 $232.7084
169+ $1.7175 $290.2575
226+ $1.5396 $347.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess