EN
  • EN
  • DE

T2020002005-000

Part No T2020002005-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description CDF-0.5 / Contact Crimp Socket 20 AWG Silver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Contacts
Mfr TE Connectivity AMP Connectors
Series CDF
Package Bag
Product Status Active
Type -
Pin or Socket Socket
Contact Termination Crimp
Wire Gauge 20 AWG
Contact Finish Silver
Contact Finish Thickness -
Base Product Number T202
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1364089-T2020002005-000
Ultra Librarian 3D Model Ultra Librarian T2020002005-000 CAD Model

Description

The T202 Heavy Duty Connector Contacts are designed for use with heavy-duty connectors.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Status: Active
  • Termination: Crimp
  • Wire Gauge: 20 AWG
  • Contact Finish: Silver
  • Packaging: Bag

You May Also Be Interested in

HARTING
INSERT FEMALE 6+36POS+1GND CRIMP / Female Insert without Contacts Gray 6+36+Ground Position Crimp
Need more? Email Us
HARTING
HAN Q 5/0 MALE CRIMP INSERT (16A / Male Insert without Contacts Gray 5 Position Crimp
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
HARTING
CONN BASE SIDE ENTRY SZ3A / Base - Panel Mount 90° Connector Side Entry 3A IP44
Need more? Email Us
HARTING
ACCESSORY COVER RETAINING CORD / Connector Cover with Retaining Cord
Need more? Email Us
HARTING
GROUND TERM SIZE 24B MOD HI VER / Connector Ground Terminal
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $35.2381

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3685 $51.5900
295+ $0.3448 $101.7160
455+ $0.3329 $151.4695
650+ $0.3091 $200.9150
845+ $0.2972 $251.1340
1,055+ $0.2853 $300.9915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess