Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han-Com®
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 6+36+Ground
Size 16B
Termination Style Crimp
Voltage Rating -
Current Rating (Amps) -
Contact Type Han® C, Han® D
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number 09380423
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1380454-09380423101
Ultra Librarian 3D Model Ultra Librarian 09380423101 CAD Model

Description

The HARTING Han-Com® connector inserts in the Han-Com® series are versatile and reliable electronic components.

  • Series: Han-Com®
  • Number of Positions: 6+36+Ground
  • Termination Style: Crimp
  • Color: Gray
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Operating Temperature: -40°C ~ 125°C
  • Packaging: Bulk
  • Manufacturer: HARTING

You May Also Be Interested in

TE Connectivity
INSERT FEMALE 16POS SCREW
Need more? Email Us
ECAD model for HE-016-F(17-32)
TE Connectivity
HQ-012-F / Female Insert without Contacts 12+Ground Position Crimp
Lowest to $4.0068
ECAD model for T2080122201-000
TE Connectivity
T2070244101-000
Need more? Email Us
ECAD model for T2070244101-000
HARTING
CONN ASSY SIDE ENTRY 6+GND
Need more? Email Us
ECAD model for 09120084801
HARTING
CONTACT H.D. CRIMP PIN 3/0AWG
Need more? Email Us
ECAD model for 09110006143
HARTING
CONTACT H.D. PIN MODULE
Need more? Email Us
ECAD model for 09140006151
TE Connectivity
CONN BASE BOTTOM ENTRY SZ10B / Base - Panel Mount Connector Bottom Entry 10B IP65 - Dust Tight, Water Resistant
Lowest to $8.3450
ECAD model for H10B-AD-LB
TE Connectivity
CONN HOOD SIDE ENTRY SZ6B M20 / Hood Connector Side Entry M20 6B IP65 - Dust Tight, Water Resistant
Lowest to $6.0032
ECAD model for H6B-TS-M20
TE Connectivity
INSERT FML 24POS+1GND HDD-024-F / Female Insert without Contacts 24+Ground Position Crimp
Need more? Email Us
ECAD model for T2030242201-000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention