Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Housings, Hoods, Bases
Mfr HARTING
Series Han® A
Package Bulk
Connector Type Base - Panel Mount 90°
Style Side Entry
Size 3A
Lock Location Locking Clip (1) on Base Bottom
Thread Size -
Size / Dimension 1.102" L x 1.575" W x 1.063" H (28.00mm x 40.00mm x 27.00mm)
Housing Color Gray
Features -
Ingress Protection IP44
Housing Material Zinc, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 09200030
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10 pcs
Win Source Part Number 1381245-09200030801
Ultra Librarian 3D Model Ultra Librarian 09200030801 CAD Model

Description

The Han® A series heavy-duty connector base is a high-quality connector designed for demanding applications.

  • Type: Panel Mount 90° Base Connector
  • Package: Bulk
  • Ingress Protection: IP44
  • Housing Material: Zinc, Die-Cast
  • Housing Color: Gray
  • Size/Dimension: 1.102" L x 1.575" W x 1.063" H (28.00mm x 40.00mm x 27.00mm)
  • Connector Style: Side Entry
  • Size: 3A
  • Temperature Range: -40°C to 125°C
  • Housing Finish: Powder Coated
  • ECCN: EAR99
  • HTSUS Code: 8538.90.8180
  • Manufacturer: HARTING
  • Base Product Number: 09200030
  • Lock Location: Locking Clip (1) on the Base Bottom
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
HARTING
INSERT FEMALE 72POS+1GND CRIMP / Female Insert without Contacts Gray 72+Ground Position Crimp
Need more? Email Us
ECAD model for 09160723101
HARTING
T-CODING PIN FOR HAN Q7/0 INSERT / Connector Coding Pin
Need more? Email Us
ECAD model for 09120009901
HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $12.7963
ECAD model for 09330102701
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $39.4667
ECAD model for 19400030410
Weidmuller
IE-FCI-HDMI-FF
Need more? Email Us
ECAD model for 2003390000
HARTING
HAN Q CODING PIN (FOR Q3/0,Q4/0, / Connector Coding Pin
Lowest to $4.2055
ECAD model for 09120009924
Weidmuller
HDC S12/2 MC / Position
Need more? Email Us
ECAD model for 1023340000
HARTING
CONN HOOD TOP ENTRY SZ24B M40 / Hood Connector Top Entry M40 24B IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 19300240448

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention