EN
  • EN
  • DE

T1230240140-000

Part No T1230240140-000
Manufacturer TE Connectivity
Catalog Heavy Duty Connectors
Description H24B-TSH-M40
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Housings, Hoods, Bases
Mfr TE Connectivity AMP Connectors
Series HB
Package Bulk
Product Status Active
Connector Type Hood
Style Side Entry
Size H24B
Lock Location Locking Clip (2) on Base Bottom
Thread Size M40
Size / Dimension 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
Housing Color Gray
Features -
Ingress Protection IP65 - Dust Tight, Water Resistant
Housing Material Aluminum Alloy, Die Cast
Housing Finish Powder Coated
Temperature Range - Operating -40°C ~ 125°C
Base Product Number T123
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1368506-T1230240140-000
Ultra Librarian 3D Model Ultra Librarian T1230240140-000 CAD Model

Description

The TE Connectivity AMP Connectors Heavy Duty Connector Housing, HB-H24B, is a rugged and reliable housing designed for heavy duty applications.

  • Housing Material: Aluminum Alloy, Die Cast
  • Size: 4.724" L x 1.693" W x 2.992" H (120.00mm x 43.00mm x 76.00mm)
  • Entry Style: Side Entry
  • IP Rating: IP65
  • Finish: Powder Coating

You May Also Be Interested in

HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $11.4253
HARTING
INSERT FEMALE 72POS+1GND CRIMP / Female Insert without Contacts Gray 72+Ground Position Crimp
Need more? Email Us
HARTING
CONTACT H.D. CRIMP SOCKET 16AWG
Lowest to $0.6722
HARTING
CONN HOOD TOP ENTRY SZ3A M25 / Hood Connector Top Entry M25 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Need more? Email Us
HARTING
INSERT FEMALE 6+36POS+1GND CRIMP / Female Insert without Contacts Gray 6+36+Ground Position Crimp
Need more? Email Us
HARTING
HAN 16EX-F-C / Female Insert without Contacts Gray 16+Ground Position Crimp
Need more? Email Us
Phoenix Contact
CONN HOOD SIDE ENTRY SZB10 M25
Need more? Email Us
HARTING
CONN HOOD TOP ENTRY SZ16B M25 / Hood Connector Top Entry M25 16B IP65 - Dust Tight, Water Resistant
Lowest to $21.6112

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess