Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han® DD
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 72+Ground
Size 16B
Termination Style Crimp
Voltage Rating 600V
Current Rating (Amps) 10A
Contact Type Han® D
Temperature Range - Operating -40°C ~ 125°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number 09160723
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1381237-09160723101
Ultra Librarian 3D Model Ultra Librarian 09160723101 CAD Model

Description

The Han® DD series is a heavy-duty connector insert module with 72+Ground positions. It features a crimp termination style and a gray color for easy identification. The connector is designed for female gender and has a housing made of polycarbonate (PC) material. It has a voltage rating of 600V and a current rating of 10A, making it suitable for high-power applications. The Han® DD connector operates in a temperature range of -40°C to 125°C and is unaffected by REACH regulations. It comes in a bulk package of 1 piece and has a base product number of 09160723.

  • Series: Han® DD
  • Positions: 72+Ground
  • Termination Style: Crimp
  • Color: Gray
  • Gender: Female
  • Housing Material: Polycarbonate (PC)
  • Voltage Rating: 600V
  • Current Rating: 10A
  • Temperature Range: -40°C to 125°C
  • REACH: Unaffected
  • Package: Bulk
  • Package Quantity: 1 Piece
  • Base Product Number: 09160723
  • Manufacturer: HARTING

You May Also Be Interested in

TE Connectivity
CONTACT H.D. CRIMP PIN 7AWG
Need more? Email Us
ECAD model for 4-1105150-1
Phoenix Contact
CONTACT H.D. PIN MODULE
Need more? Email Us
ECAD model for 1663501
HARTING
CLAMP FOR 10MM CABLE DIA GRND TE / Connector Clamp
Lowest to $7.3632
ECAD model for 09000005342
HARTING
INSERT MALE 6+12POS+1GND SCREW / Male Insert Gray 6+12+Ground Position Screw
Need more? Email Us
ECAD model for 09380182602
TE Connectivity
CONTACT H.D. CRIMP SKT 22-26AWG
Need more? Email Us
ECAD model for 1-1105051-2
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
Amphenol
MODULE MALE 10POS CRIMP
Lowest to $1.8416
ECAD model for C146A10001E8
TE Connectivity
HSB-006-F / Female Insert Gray 6+Ground Position Screw
Need more? Email Us
ECAD model for T2060062201-000
TE Connectivity
MODULE MALE 5POS HMN-005-MS / Male Module Gray 5 Position Tension Clamp
Need more? Email Us
ECAD model for T2110052101-000

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention