Products specifications Report Issue?

Category Connectors, Interconnects>Heavy Duty Connectors>Heavy Duty Connector Inserts, Modules
Mfr HARTING
Series Han® EX
Package Bulk
Connector Type Insert without Contacts
Gender Female
Number of Positions 16+Ground
Size 16B
Termination Style Crimp
Voltage Rating 90V
Current Rating (Amps) 16A
Contact Type Han® E
Temperature Range - Operating -20°C ~ 40°C
Color Gray
Housing Material Polycarbonate (PC)
Contact Material -
Contact Finish -
Material Flammability Rating UL94 V-0
Base Product Number 09360162
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Standard Package 1 pcs
Win Source Part Number 1380453-09360162702
Ultra Librarian 3D Model Ultra Librarian 09360162702 CAD Model

Description

The Han® EX 16+Ground heavy-duty connector insert is a reliable and versatile component for your electronic connections.

  • Series: Han® EX
  • Number of Positions: 16 + Ground
  • Termination Style: Crimp
  • Color: Gray
  • Housing Material: Polycarbonate (PC)
  • Flammability Rating: UL94 V-0
  • Voltage Rating: 90V
  • Current Rating: 16A
  • Operating Temperature: -20°C ~ 40°C
  • Manufacturer: HARTING

You May Also Be Interested in

HARTING
CONTACT H.D. CRIMP SOCKET 1/0AWG
Need more? Email Us
ECAD model for 09110006228
HARTING
INSERT FEMALE 10POS+1GND SCREW
Lowest to $12.7963
ECAD model for 09330102701
Amphenol
MODULE MALE 10POS CRIMP
Lowest to $1.8416
ECAD model for C146A10001E8
Weidmuller
CONN HOOD TOP ENTRY SZ3 M25 / Hood Connector Top Entry M25 3 IP65 - Dust Tight, Water Resistant
Need more? Email Us
ECAD model for 1788110000
HARTING
INSERT MALE 3POS+1GND SCREW / Male Insert Gray 3+Ground Position Screw
Need more? Email Us
ECAD model for 09200032611
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP44
Lowest to $10.9083
ECAD model for 19620031440
TE Connectivity
T3165160101-000 / Connector Blanking Plug
Need more? Email Us
ECAD model for T3165160101-000
HARTING
CONN HOOD TOP ENTRY SZ3A M20 / Hood Connector Top Entry M20 3A IP65/IP68/IP69K - Dust Tight, Water Resistant, Waterproof
Lowest to $39.4667
ECAD model for 19400030410
HARTING
INSERT MALE 25POS+1GND CRIMP
Need more? Email Us
ECAD model for 9210253001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention