EN
  • EN
  • DE

RAY-101-4.0(100)

Part No RAY-101-4.0(100)
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description GROUND BRAID TUBE 0.16"DIA METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementGrounding Braid, Straps
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series RAYBRAID?
Packaging Continuous Spool
Part Status Active
Type Tubular
Material Copper, Tin Plated
Size, Supplied 0.157" (4.00mm) - Inner Dia
Number of Carriers 24
Wire Gauge - Ends 36 AWG
Length Enter Number of Meters in Order Quantity
Spool Size 328.1' (100.00m)
Base Product Number RAY-1
Ultra Librarian 3D Model Ultra Librarian RAY-101-4.0(100) CAD Model

You May Also Be Interested in

TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621
TE Connectivity
HEATSHRINK 3/4" BLACK FEET
Need more? Email Us
TE Connectivity
HEATSHRINK
Need more? Email Us
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251
TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891
TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7330 $51.5970
22+ $4.7040 $103.4880
33+ $4.5570 $150.3810
46+ $4.4100 $202.8600
59+ $4.2630 $251.5170
79+ $3.8220 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess