EN
  • EN
  • DE

RT-770-3/4-0-SP

Part No RT-770-3/4-0-SP
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description HEATSHRINK 3/4" BLACK FEET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementHeat Shrink Tubing
Mfr TE Connectivity Aerospace, Defense and Marine
Series RT-770
Packaging Continuous Spool
Part Status Active
Type Tubing, Flexible
Shrinkage Ratio 2 to 1
Length Enter Number of Feet in Order Quantity
Inner Diameter - Supplied 0.750" (19.05mm)
Inner Diameter - Recovered 0.375" (9.53mm)
Recovered Wall Thickness 0.032" (0.81mm)
Material Fluoropolymer
Features Chemical Resistant
Color Black
Operating Temperature -55°C ~ 125°C
Shrink Temperature 150°C
Spool Size 250.0' (76.2m)
Base Product Number RT-770
Ultra Librarian 3D Model Ultra Librarian RT-770-3/4-0-SP CAD Model

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING H/S
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621
TE Connectivity
RT-780-3/4-3-SP
Need more? Email Us
TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891
Phoenix Contact
A-INL-M25-N-S
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess