EN
  • EN
  • DE

202K163-3-0

Part No 202K163-3-0
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description HEATSHRINK BOOT SZ63 BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementHeat Shrink Boots, Caps
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Packaging Bulk
Part Status Active
Type Boot
Shell Size - Insert 63
Features Flame Retardant, Lip
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.690" (42.93mm)
Large Diameter Recovered 1.110" (28.19mm)
Small Diameter Supplied 1.690" (42.93mm)
Small Diameter Recovered 0.390" (9.91mm)
Large Recovered Length 2.402" (61.01mm)
Small Recovered Length 1.180" (29.97mm)
Total Length Recovered 3.898" (99.01mm)
Base Product Number 202K163
Ultra Librarian 3D Model Ultra Librarian 202K163-3-0 CAD Model

You May Also Be Interested in

TE Connectivity
SOLDER SLEEVES&SHIELD TUBING H/S
Need more? Email Us
TE Connectivity
GRD BRAID TUBE 0.12"DIA X 328.1'
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.24"DIA METER
Lowest to $25.0909
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
TE Connectivity
HEATSHRINK
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621
TE Connectivity
RT-780-3/4-3-SP
Need more? Email Us
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
TERMINALS D-436-37
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.1873 $82.3746
3+ $33.7947 $101.3841
5+ $32.7386 $163.6930
7+ $31.6825 $221.7775
9+ $30.6264 $275.6376
11+ $27.4582 $302.0402
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess