EN
  • EN
  • DE

TTMS-4.8-9

Part No TTMS-4.8-9
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description LABEL HEAT SHRINKABLE WHT METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementLabels, Labeling
Manufacturer TE Connectivity Raychem Cable Protection
Series TTMS
Packaging Continuous Spool
Part Status Active
Label Type Heat Shrinkable
Label Size 0.187" (4.75mm); Cable O.D. 0.069" ~ 0.160" (1.75mm ~ 4.06mm)
Color White
Material Polyolefin (PO), Flame Retardant, Irradiated
For Use With/Related Products T2000CT or T6112DS Thermal Transfer Printers
Shelf Life 144 Months
Shelf Life Start Date of Manufacture
Operating Temperature -55°C ~ 135°C
Spool Size 328.1' (100.0m)
Length Enter Number of Meters in Order Quantity
Base Product Number TTMS
Ultra Librarian 3D Model Ultra Librarian TTMS-4.8-9 CAD Model

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE WHT METER
Lowest to $574.1891
TE Connectivity
TERMINALS D-436-37
Need more? Email Us
TE Connectivity
GROUND BRAID TUBE 0.16"DIA METER
Lowest to $5.7330
TE Connectivity
GROUND BRAID TUBE 0.24"DIA METER
Lowest to $25.0909
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK
Lowest to $41.1873
Phoenix Contact
A-INL-M25-N-S
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251
LAPP
SKINTOP GMP-GL PG 13.5 RAL 7035
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $574.1891 $574.1891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 633 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess