EN
  • EN
  • DE

RNF-3000-6/2-9-SP

Part No RNF-3000-6/2-9-SP
Manufacturer TE Connectivity
Catalog Cables, Wires - Management
Description HEATSHRINK 0.236" WHITE METER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - ManagementHeat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Thermofit RNF-3000
Packaging Continuous Spool
Part Status Active
Type Tubing, Flexible
Shrinkage Ratio 3 to 1
Length Enter Number of Meters in Order Quantity
Inner Diameter - Supplied 0.236" (5.99mm)
Inner Diameter - Recovered 0.079" (2.01mm)
Recovered Wall Thickness 0.026" (0.66mm)
Material Polyolefin (PO)
Features Flame Retardant
Color White
Operating Temperature -55°C ~ 135°C
Shrink Temperature 80°C
Shelf Life 144 Months
Spool Size 492.1' (150.0m)
Base Product Number RNF-3000
Ultra Librarian 3D Model Ultra Librarian RNF-3000-6/2-9-SP CAD Model

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING BROWN 18LB 3.90"
Lowest to $0.1251
Phoenix Contact
A-INL-M25-N-S
Need more? Email Us
TE Connectivity
HEATSHRINK 0.236" WHITE METER
Need more? Email Us
TE Connectivity
TMS-90-SCE-1/2-6
Lowest to $4.0621
TE Connectivity
LABEL HEAT SHRINKABLE WHITE 1K
Lowest to $6.5454
TE Connectivity
RT-780-3/4-3-SP
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK
Lowest to $41.1873
TE Connectivity
GROUND BRAID TUBE 0.24"DIA METER
Lowest to $25.0909
TE Connectivity
SOLDER SLEEVES&SHIELD TUBING H/S
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess