EN
  • EN
  • DE

G6Z-1PE DC24

Part No G6Z-1PE DC24
Manufacturer Omron
Catalog High Frequency (RF) Relays
Description RELAY RF SPDT 10MA 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Omron Electronics Inc-EMC Div
Series G6Z
Package Tube
Product Status Obsolete
Coil Type Non Latching
Coil Current 8.3 mA
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 10 mA
Switching Voltage 30VAC, 30VDC - Max
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Operate Time 10 ms
Release Time 10 ms
Features Sealed - Fully
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Contact Material Copper (Cu), Gold (Au)
Coil Power 200mW
Coil Resistance 2.88 kOhms
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1315321-G6Z-1PE DC24
Ultra Librarian 3D Model Ultra Librarian G6Z-1PE DC24 CAD Model

Description

The Omron 1315321-G6Z-1PE DC24 relay is a high-frequency (RF) relay with a sealed, fully-featured design.

  • Termination Style: PC Pin
  • Package: Tube
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Copper (Cu), Gold (Au)
  • Coil Resistance: 2.88 kOhms
  • Coil Current: 8.3 mA
  • Operate Time: 10 ms
  • Release Time: 10 ms
  • Coil Type: Non-Latching
  • Coil Voltage: 24VDC
  • Switching Voltage: 30VAC, 30VDC - Max
  • Contact Rating (Current): 10 mA
  • Product Status: Obsolete

You May Also Be Interested in

Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Teledyne Relays
ER134DM4-26B/S Teledyne Relays High Frequency / RF Relays datasheet, inventory, & pricing.
Lowest to $227.7583
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Panasonic
RELAY RF DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY RF SPDT 2A 5V
Lowest to $43.6568
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Coto Technology
RELAY RF SPST-NO 500MA 5V
Need more? Email Us
Omron
RELAY RF DPDT 1A 24V
Need more? Email Us
Picker Components
RELAY AUTOMOTIVE SPDT 80A 12V
Lowest to $13.6363

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess