EN
  • EN
  • DE

KTY81/220,116

Part No KTY81/220,116
Manufacturer NXP / Nexperia
Catalog Sensors, Transducers
Description SENSOR PTC 2KOHM PBCYT2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersTemperature SensorsPTC Thermistors
Manufacturer NXP USA Inc.
Series KTY81
Packaging Tape & Reel (TR)
Part Status Obsolete
Resistance @ 25°C 2 kOhms
Operating Temperature -55°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-226-2, TO-92-2 (TO-226AC)
Supplier Device Package PBCYT2
Base Product Number KTY81
Ultra Librarian 3D Model Ultra Librarian KTY81/220,116 CAD Model

You May Also Be Interested in

Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
TE Connectivity
HTU31V I.C 31V RH/T ANALOG R400
Lowest to $16.3637
TE Connectivity
HTU31D I.C 31D RH/T DGTL R5000 4
Lowest to $3.3655
ON Semiconductor
IC TEMP SENSOR 6WLCSP
Lowest to $0.5454
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
Goertek Microelectronics
SENSOR MULT PRESSURE/TEMP LGA
Lowest to $0.7277

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4049 $50.5029
51+ $1.9733 $100.6383
79+ $1.9116 $151.0164
109+ $1.8500 $201.6500
140+ $1.7883 $250.3620
188+ $1.6033 $301.4204
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,998 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess