EN
  • EN
  • DE

FMS6690MTC20

Part No FMS6690MTC20
Manufacturer ON Semiconductor
Catalog Linear - Video Processing
Description Six Channel, 6th Order SD/PS/HD Video Filter Driver | IC FILTER LCVF SD/PS/HD 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Video Filter
Applications Recorders, Set-Top Boxes
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number FMS6690
Manufacturer Pack Quantity 73
MSL Level 1 (Unlimited)
Win Source Part Number 1174870-FMS6690MTC20
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMS6690MTC20 CAD Model

Description

The FMS6690MTC20 is a high-performance video filter matrix from ON Semiconductor, designed to provide optimal video signal conditioning for a variety of applications. This versatile component is engineered to enhance the quality of video signals through its integrated filters, making it an ideal choice for video distribution, broadcast equipment, and advanced television applications.

Key Features

  • Integrated Video Filters: The device includes low-pass filters that are optimized for HD (High Definition) and SD (Standard Definition) video signals, ensuring clear and sharp image quality.
  • Selectable Filter Characteristics: Users can select between HD and SD filtering modes to match the specific requirements of the video content being processed.
  • High Drive Capability: The FMS6690MTC20 is capable of driving heavy loads, making it suitable for driving long cable runs without compromising signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, this device consumes minimal power, which is critical for portable and battery-powered applications.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, accommodating various system power supplies and ensuring flexibility in system design.

Applications

The FMS6690MTC20's advanced features make it well-suited for a wide range of applications, including but not limited to:

  • High-definition televisions (HDTVs)
  • Digital set-top boxes
  • DVD players and recorders
  • Video game consoles
  • Professional video editing and broadcasting equipment

Package and Quality

ON Semiconductor's commitment to quality is evident in the FMS6690MTC20, which is available in a compact TSSOP-20 package, allowing for efficient use of PCB space. The device is manufactured to meet the highest industry standards, ensuring reliability and performance in demanding environments.

With its combination of advanced video filtering, high drive capability, and low power consumption, the FMS6690MTC20 from ON Semiconductor stands out as a robust solution for enhancing video signal quality in a multitude of applications.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Analog companion chip
Lowest to $5.4135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5673 $62.6920
90+ $1.2867 $115.8030
140+ $1.2462 $174.4680
195+ $1.2058 $235.1310
250+ $1.1654 $291.3500
335+ $1.0453 $350.1755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,481 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess