EN
  • EN
  • DE

MPC8358CVVAGDGA

Part No MPC8358CVVAGDGA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 740TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series MPC83xx
Package Bulk
Product Status Active
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
Co-Processors/DSP Communications; QUICC Engine
RAM Controllers DDR, DDR2
Graphics Acceleration No
Ethernet 10/100/1000Mbps (1)
USB USB 1.x (1)
Voltage - I/O 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 740-LBGA
Supplier Device Package 740-TBGA (37.5x37.5)
Additional Interfaces DUART, HDLC, I2C, PCI, SPI, UART
Standard Package 2 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 643703-MPC8358CVVAGDGA
Ultra Librarian 3D Model Ultra Librarian MPC8358CVVAGDGA CAD Model

Description

Product Overview: NXP MPC8358CVVAGDGA

The NXP MPC8358CVVAGDGA is a high-performance, power-efficient integrated processor that is part of NXP's PowerQUICC II Pro family. Designed to meet the demanding needs of networking and telecommunications, this processor is built on Power Architecture technology, delivering exceptional performance for a wide range of applications.

Key Features

  • Core: The processor features an e300 core with speeds up to 400 MHz, providing robust processing capabilities for complex tasks.
  • Memory Support: It includes an integrated memory controller supporting DDR and DDR2 SDRAMs, enabling fast and flexible memory configurations.
  • Connectivity: With dual Gigabit Ethernet controllers, this processor offers high-speed network connectivity essential for today's connected solutions.
  • Integrated Security: The MPC8358CVVAGDGA comes with an integrated security engine that supports a range of algorithms to ensure secure data transmission and storage.
  • Peripheral Support: A host of integrated peripherals, including USB, PCI, and RapidIO interfaces, provide extensive connectivity options for various applications.

Applications

This processor is ideal for a range of applications, such as:

  • Enterprise and Home Networking Equipment
  • Wireless Infrastructure
  • Industrial Control Systems
  • Embedded Computing

Technical Specifications

Attribute Details CPU Speed 400 MHz Core e300 Memory Type DDR, DDR2 SDRAM Networking Dual Gigabit Ethernet Security Integrated Security Engine Peripheral Interfaces USB, PCI, RapidIO

Overall, the NXP MPC8358CVVAGDGA is a versatile and powerful processor that can handle multiple tasks efficiently, making it a top choice for developers and engineers looking to create high-performance, secure, and reliable systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess