EN
  • EN
  • DE

HAL1510 SU

Part No HAL1510 SU
Manufacturer Micronas GmbH
Catalog Sensors, Transducers
Description MAGNETIC SWITCH UNIPOLAR SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersMagnetic SensorsSwitches (Solid State)
Mfr TDK-Micronas GmbH
Part Status Active
Function Unipolar Switch
Technology Hall Effect
Sensing Range 12mT Trip, 7mT Release
Voltage - Supply 2.7V ~ 24V
Current - Supply (Max) 1.6mA
Output Type Open Drain
Operating Temperature -40°C ~ 170°C (TJ)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package SOT-23-3
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number HAL1510
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian HAL1510 SU CAD Model

You May Also Be Interested in

Phoenix Contact
SENSOR ACTUATOR BOX
Need more? Email Us
Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
Amphenol Advanced Sensors
THERMISTOR NTC 100KOHM BEAD
Need more? Email Us
ON Semiconductor
IC TEMP SENSOR 6WLCSP
Lowest to $0.5454
NXP / Nexperia
ACCEL 112.5G ANALOG 16SOIC
Need more? Email Us
Honeywell
SENSOR 15PSIA 0.08" 12BIT 8SMT
Lowest to $68.1818
OSRAM Opto Semiconductors Inc.
SENSOR OPT AMB LIGHT ODFN7
Lowest to $5.4545
NXP / Nexperia
SENSOR PTC 2KOHM PBCYT2
Lowest to $2.4049
Honeywell
SENSOR 0.18PSID 0.08" 12BIT 8DIP
Lowest to $82.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6545 $52.3600
190+ $0.5371 $102.0490
290+ $0.5203 $150.8870
400+ $0.5035 $201.4000
515+ $0.4867 $250.6505
690+ $0.4364 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,999 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess