Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Part Core Size 16-Bit
Speed(Frequency) 3.6MHz
Number of I/O 15
Program Memory Size 2KB (1K x 16)
Program Memory Type EEPROM
EEPROM Size 128 x 8
Data RAM Size 64 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 125295-MAXQ3210-EJX+
Ultra Librarian 3D Model Ultra Librarian MAXQ3210-EJX+ CAD Model

Description

The MAXQ3210-EJX+ is a high-performance, low-power microcontroller designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This sophisticated microcontroller is part of the MAXQ family, which is well-known for its mixed-signal capabilities and efficient power management. The MAXQ3210-EJX+ is specifically engineered to cater to the demanding needs of modern embedded systems.

Key Features

  • High-Speed Operation: The MAXQ3210-EJX+ operates at a maximum clock frequency, providing swift processing capabilities that are essential for time-sensitive applications.
  • Low Power Consumption: This microcontroller is designed with power efficiency in mind, making it ideal for battery-operated devices and applications where power conservation is critical.
  • Advanced Peripherals: It comes equipped with a range of built-in peripherals, including timers, serial communication interfaces, and analog-to-digital converters, facilitating a wide array of functionalities without the need for external components.
  • Robust Security Features: Security is a paramount concern in today's connected world, and the MAXQ3210-EJX+ addresses this with its built-in security mechanisms to protect against unauthorized access and data tampering.

Applications

The versatile nature of the MAXQ3210-EJX+ makes it suitable for a diverse range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Consumer electronics
  • Automotive modules
  • Portable instrumentation

Technical Specifications

With its advanced 16-bit RISC architecture, the MAXQ3210-EJX+ offers a balanced combination of performance and power efficiency. It supports a wide operating voltage range and temperature spectrum, ensuring reliability and stability across different environments and use cases.

Quality and Support

Maxim Integrated is committed to delivering high-quality products, and the MAXQ3210-EJX+ is no exception. It undergoes rigorous testing and quality assurance processes to meet industry standards. Additionally, Maxim provides comprehensive technical support and documentation to assist developers in integrating this microcontroller into their projects seamlessly.

You May Also Be Interested in

Cypress Semiconductor Corp
MICROPROCESSOR CIRCUIT, CMOS
Lowest to $6.0982
ECAD model for TMA545-48LQI36ZZA
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $19.2211
ECAD model for EFM32GG380F512G-E-QFP100R
Renesas Electronics America
16-BIT SINGLE-CHIP MICROCOMPUTER M16C FAMILY/R8C/Tiny SERIES
Need more? Email Us
ECAD model for R5F21133FP
Infineon Technologies
IC MCU 32BIT 2MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC233L32F200FABKXUMA1
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention