Products specifications Report Issue?

Category Switches - Tactile Switches
Mfr Citizen
Series LS155D
Package Tape & Reel
Product Status Active
Circuit SPST-NO
Switch Function Off-Mom
Contact Rating @ Voltage 0.02A @ 12VDC
Actuator Type Standard
Mounting Type Surface Mount
Actuator Height off PCB, Vertical 0.63mm
Actuator Orientation Top Actuated
Termination Style SMD (SMT) Tab
Outline 5.40mm x 4.00mm
Illumination Non-Illuminated
Operating Force 245gf
Ingress Protection IP67 - Dust Tight, Waterproof
Mechanical Life 300,000 Cycles
Base Product Number LS155D
Standard Package 8,000 pcs
MSL Level Vendor Undefined
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1137076-LS155D4D2-T
Ultra Librarian 3D Model Ultra Librarian LS155D4D2-T CAD Model

Description

The LS155D4D2-T is a surface mount tactile switch from Citizen's LS155D series.

  • Series: LS155D
  • Mounting Type: Surface Mount
  • Actuator Type: Standard
  • Actuator Height off PCB: 0.63mm
  • Operating Force: 245gf
  • Mechanical Life: 300,000 cycles
  • Illumination: Non-Illuminated
  • Outline: 5.40mm x 4.00mm
  • IP Rating: IP67
  • Packaging: Tape and Reel
  • Standard Package: 8,000 pcs
  • Product Status: Active
  • REACH Status: Unaffected

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
ECAD model for EVP-AF7B65
ALPS Electric
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for SKHHDAA010
Schurter Inc.
SWITCH TACTILE SPST-NO 0.05A 42V
Need more? Email Us
ECAD model for 1241.1620
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.2574
ECAD model for EVQ-Q2U03W
NKK Switches
SWITCH TACT SPST-NO 0.125A 24V
Need more? Email Us
ECAD model for JB15HKP
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL1240RQ
E-SWITCH
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for TL6100DF130QP
Apem Inc.
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
ECAD model for ADTSM65KV
E-SWITCH
SWITCH TACT SPST-NO 0.025A 50V
Need more? Email Us
ECAD model for 320E11RED

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4852 $50.9460
255+ $0.3981 $101.5155
390+ $0.3857 $150.4230
540+ $0.3732 $201.5280
695+ $0.3608 $250.7560
930+ $0.3235 $300.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 16,000 pieces
MOQ: 105 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention