Products specifications Report Issue?

Category Cables, Wires - Management>Markers
Mfr TE Connectivity Raychem Cable Protection
Series G
Package Box
Type Wire Marker, Push On
Cable Diameter 0.315" ~ 0.492" (8.00mm ~ 12.50mm)
Legend X
Color Yellow
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Temperature Range - Operating -45°C ~ 70°C
Base Product Number EC22
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 07231433
Standard Package 250
Win Source Part Number 1056780-EC2270-000
Ultra Librarian 3D Model Ultra Librarian EC2270-000 CAD Model

Description

The G series wire marker in yellow color is a push-on type wire marker made of ethylene vinyl acetate copolymer (EVA), which is halogen-free.

  • Packaging: It comes in a box package with a standard package of 250 markers.
  • Legend: The legend on the marker is X
  • Cable Diameter: and it is suitable for cable diameters ranging from 0.315 inches to 0.492 inches (8.00mm to 12.50mm).
  • Temperature Range: The operating temperature range of the marker is from -45°C to 70°C.
  • Alternative Parts: The alternative parts (cross-reference) for the marker are EC2270-00007231433.
  • ECCN: The ECCN of the marker is EAR99
  • REACH: and the REACH status is REACH unaffected.
  • HTSUS: The HTSUS of the marker is 3926.90.9985.
  • Manufacturer: The manufacturer of the wire marker is TE Connectivity Raychem Cable Protection.

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.125" x 1.90" (3.2mm x 48.3mm)
Need more? Email Us
ECAD model for D-SCE-1K-3.2-50-S1-4
TE Connectivity
Cable Marker, Po, 90MM X 25.3MM, White
Need more? Email Us
ECAD model for HL253WE1TS070B
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD15W-T
TE Connectivity
LABEL HEAT SHRINKABLE RED / Red Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for EC3369-000
TE Connectivity
WIRE MARKER PUSH ON YELLOW / Wire Marker, Push On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Need more? Email Us
ECAD model for EC2270-000
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for D-SCE-1K-2.4-50-6-CS8766
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD02W-R
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-1K-1/4-2.0-9
TE Connectivity
WIRE MARKER CLIP-ON BLACK / Wire Marker, Clip-On Black Polyoxymethylene (POM), Halogen Free
Lowest to $0.0526
ECAD model for STB03-BLANK-0

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention