Products specifications Report Issue?

Color White
ELV Compliant
Lead Free Not Applicable
Material Polyolefin
Maximum Operating Temperature 275 °C
Min Operating Temperature -67 °C
RoHS Non-Compliant
Win Source Part Number 1061758-HL253WE1TS070B
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HL253WE1TS070B CAD Model

Description

The TE Connectivity HL253WE1TS070B is a white-colored marker made of polyolefin material.

  • Manufacturer: TE Connectivity
  • Color: White
  • Material: Polyolefin
  • Category: Markers
  • Alternative Parts (Cross-Reference): HL253WE1TS070BEC7610-000
  • ELV Compliant: Yes
  • Maximum Operating Temperature: 275 °C
  • Lead-Free: No
  • RoHS Compliant: Non-Compliant

You May Also Be Interested in

TE Connectivity
LABEL HEAT SHRINKABLE YELLOW / Yellow Heat Shrinkable Label 0.50" x 1.97" (12.7mm x 50.0mm)
Need more? Email Us
ECAD model for TMS-SCE-1/2-2.0-4
TE Connectivity
WIRE MARKER CLIP-ON BLACK / Wire Marker, Clip-On Black Polyoxymethylene (POM), Halogen Free
Lowest to $0.0526
ECAD model for STB03-BLANK-0
TE Connectivity
WIRE MARKER CLIP-ON WHITE / Wire Marker, Clip-On White Polyoxymethylene (POM), Halogen Free
Need more? Email Us
ECAD model for STD21W-B
TE Connectivity
WIRE MARKER PUSH ON 4.5MM WHITE / Wire Marker, Push On 0.18" L (4.5mm) White Poly-Vinyl Chloride (PVC)
Need more? Email Us
ECAD model for EC1046-000
TE Connectivity
LABEL HEAT SHRINKABLE / Heat Shrinkable Label
Need more? Email Us
ECAD model for D-SCE-1K-2.4-50-6-CS8766
TE Connectivity
HEATSHRNK LBL 2:1 .25" PRESCORE / White Heat Shrinkable Label 0.25" x 1.90" (6.4mm x 48.3mm)
Need more? Email Us
ECAD model for TMS-SCE-2X-1K-1/4-S1-9
TE Connectivity
WIRE MARKER PUSH ON YELLOW / Wire Marker, Push On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Need more? Email Us
ECAD model for EC2270-000
TE Connectivity
HEATSHRINK LBL 1" WH / White Heat Shrinkable Label 1.00" x 1.97" (25.4mm x 50.0mm)
Need more? Email Us
ECAD model for RPS-1K-1-400/2.0-9
TE Connectivity
LABEL HEAT SHRINKABLE WHITE / White Heat Shrinkable Label 0.25" x 1.97" (6.4mm x 50.0mm)
Need more? Email Us
ECAD model for HT-SCE-1K-1/4-2.0-9

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention