Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Corporation
Packaging Tube/Rail
Status Active
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Max) 400 mOhm
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Height (Max) 0.098" (2.50mm)
Dimension Vertical, 8 Flat Lead
Win Source Part Number 117261-PE-65854NL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PE-65854NL CAD Model

Description

The PE-65854NL is an electronic component manufactured by Pulse Electronics Corporation.

  • Component Type: signal line filter
  • DC Resistance: 400 mOhm
  • Maximum Current Rating: -
  • Mounting: through SMD (SMT)
  • Lines: four lines
  • Temperature Range: 0°C to 70°C
  • Supply and Demand: balanced

You May Also Be Interested in

Taiyo Yuden
CMC 1.5A 2LN 1.4KOHM TH / 2 Line Common Mode Choke Through Hole 1.4 kOhms @ 100 MHz 1.5A DCR 60mOhm
Lowest to $0.7718
ECAD model for CM05RB03
Murata Electronics North America
CMC 2A 2LN 500 OHM SMD AEC-Q200
Lowest to $0.9101
ECAD model for DLW5ATH501MQ2L
Sumida America Components Inc.
CMC 10MH 600MA 2LN TH
Need more? Email Us
ECAD model for LF2020NP-103
Murata Electronics North America
CMC 160MA 2LN 920 OHM SMD / 2 Line Common Mode Choke Surface Mount 920 Ohms @ 100 MHz 160mA DCR 950mOhm
Lowest to $0.1487
ECAD model for DLW21SN921SK2L
EPCOS (TDK)
CMC 27MH 1.4A 2LN TH
Lowest to $0.0477
ECAD model for B82723J2142N020
Murata Electronics North America
CMC 1.5A 2LN 1.4KOHM SMD AECQ200
Lowest to $0.8502
ECAD model for DLW5BTH142TQ2L
Wurth Electronics Inc
WE-CNSW SMD Common Mode Line Filter | CMC 550MA 2LN 90 OHM SMD
Lowest to $0.4432
ECAD model for 744230900
Pulse
CMC 10A 2LN SMD
Lowest to $1.0932
ECAD model for PA2754NL
Schurter Inc.
CMC 20A 3LN CHASSIS MOUNT
Need more? Email Us
ECAD model for DKIP-0329-20D6

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.5431 $67.3189
45+ $2.9072 $130.8240
69+ $2.8164 $194.3316
95+ $2.7255 $258.9225
123+ $2.6347 $324.0681
165+ $2.3621 $389.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,430 pieces
MOQ: 19 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention