Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series MIL-W-76B Type MW
Package Spool
Cable Type Hook-Up
Wire Gauge 16 AWG
Conductor Strand 26/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.092" (2.34mm)
Jacket (Insulation) Thickness 0.016" (0.41mm)
Length 100.0' (30.5m)
Voltage 1000V
Temperature Range - Operating -40°C ~ 80°C
Jacket Color Brown
Base Product Number 1557
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 1557 BR005-ND,1557BR005
Standard Package 1
Win Source Part Number 1049636-1557 BR005
Ultra Librarian 3D Model Ultra Librarian 1557 BR005 CAD Model

Description

The 1557 BR005 is a single conductor cable (hook-up wire) electronic component with a wire gauge of 16 AWG and a length of 100.0' (30.5m).

  • Wire Gauge: 16 AWG
  • Length: 100.0' (30.5m)
  • Type: Hook-up wire
  • Voltage: 1000V
  • Jacket Color: Brown
  • Thickness: 0.016" (0.41mm)
  • Temperature Range: -40°C ~ 80°C
  • REACH: REACH unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 16AWG 600V W/B/B / 16 AWG Hook-Up Wire 19/29 White, Blue, Blue Stripe 600V
Need more? Email Us
ECAD model for 44A0111-16-966-L030
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us
ECAD model for 55/2312-26-9-9
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Need more? Email Us
ECAD model for 44A0111-12-9CS448
TE Connectivity
CABLE STRANDED
Need more? Email Us
ECAD model for 44A0111-22-9-10CS3144L193
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
NTE
HOOK-UP 18AWG 600V BLACK 100' / 18 AWG Hook-Up Wire Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for WT18-00-100
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
Belden Inc.
HOOK-UP STRND 24AWG GREEN 100' / 24 AWG Hook-Up Wire 19/36 Green 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83003 005100
Alpha Wire
CBL 1 COND 30AWG SLATE 100' / 30 AWG Hook-Up, Shielded Wire 7/38 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for M3601 SL005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention