EN
  • EN
  • DE

83029 0071000

Part No 83029 0071000
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 18AWG VIOLET 1000'  /  18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Series MIL-W-16878/5
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 19/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.078" (1.98mm)
Jacket (Insulation) Thickness 0.015" (0.38mm)
Length 1000.0' (304.8m)
Voltage 300V
Temperature Range - Operating -70°C ~ 200°C
Jacket Color Violet
Ratings UL Style 1180
Features High Temperature
Base Product Number 83029
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL5060-1000
Standard Package 1
Win Source Part Number 1037930-83029 0071000
Ultra Librarian 3D Model Ultra Librarian 83029 0071000 CAD Model

Description

This spool of 18 AWG single conductor cable is a high temperature hook-up wire with a voltage rating of 300V.

  • UL Style: 1180 rated
  • Jacket Material: Tetrafluoroethylene (TFE) with a thickness of 0.015 inches (0.38mm) and a diameter of 0.078 inches (1.98mm)
  • Jacket Color: Violet
  • Cable Length: 1000 feet (304.8m)
  • Operating Temperature Range: -70°C to 200°C
  • Conductor Material: Copper with silver coating
  • Conductor Strand: 19/30
  • Application: Single conductor cable applications
  • Alternative Parts: 83029 0051000, 1555 RD005, 1555 BK005, 1555 BR005, 8522 002100083029-007-1000
  • ECCN: EAR99
  • HTSUS Code: 8544.49.3080
  • Manufacturer: Belden Inc.
  • Other Names: BEL5060-1000

You May Also Be Interested in

TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG RED 100'
Need more? Email Us
TE Connectivity
FILTERLINE PRIMARY
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
TE Connectivity
HOOK-UP DL STRND 18AWG BLK 1=1FT / 18 AWG Hook-Up, Dual Wall Wire 19/0.0098" Black 750/1300V Enter Number of Feet in Order Quantity
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Lowest to $0.7703
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess