EN
  • EN
  • DE

SMP1302-074LF

Part No SMP1302-074LF
Manufacturer Skyworks Solutions Inc.
Catalog RF Diodes
Description RF DIODE PIN 200V 250MW SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Diode Type PIN - 1 Pair Common Cathode
Voltage - Peak Reverse (Max) 200V
Capacitance @ Vr, F 0.3pF @ 30V, 1MHz
Resistance @ If, F 1.5Ohm @ 100mA, 100MHz
Power Dissipation (Max) 250 mW
Temperature Range - Operating -65°C ~ 150°C (TA)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 329475-SMP1302-074LF
Ultra Librarian 3D Model Ultra Librarian SMP1302-074LF CAD Model

Description

The SMP1302-074LF is a PIN diode designed for radio frequency (RF) applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Series: SMP1302 series
  • Package: Tape and reel
  • Standard Package Quantity: 3,000 pieces
  • Diode Configuration: Common cathode diode
  • Capacitance: 0.3pF @ 30V and 1MHz
  • Maximum Peak Reverse Voltage: 200V
  • Maximum Power Dissipation: 250mW
  • Resistance: 1.5Ohm @ 100mA and 100MHz
  • Package: SC-70, SOT-323
  • Operating Temperature Range: -65°C to 150°C
  • ECCN: EAR99
  • Status: Obsolete

You May Also Be Interested in

Broadcom Limited
RF Diode Schottky 4V 3-Pin SOT-323 Bulk / Surface Mount Microwave Schottky Detector Diodes | RF DIODE SCHOTTKY 4V SOT323
Lowest to $32.6415
M/A-Com Technology Solutions
DIODE PIN CERAMIC SI
Lowest to $26.4642
M/A-Com Technology Solutions
Lowest to $0.6537
M/A-Com Technology Solutions
Lowest to $1.0199
Panasonic
DIODE SWITCH 35V 100MA SSMINI 2P
Lowest to $0.1351
M/A-Com Technology Solutions
Lowest to $0.6759
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
Need more? Email Us
M/A-Com Technology Solutions
DIODE PIN SMT CERAMIC
Lowest to $17.1090

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4878 $58.5360
290+ $0.4003 $116.0870
450+ $0.3878 $174.5100
620+ $0.3753 $232.6860
800+ $0.3628 $290.2400
1,070+ $0.3252 $347.9640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,800 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess