Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Strand 16/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter 0.079" (2.01mm)
Jacket (Insulation) Thickness 0.016" (0.41mm)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating -40°C ~ 105°C
Jacket Color Green, Yellow Stripe
Ratings ISO 10993, UL Style 1007/1569
Features Biological Compatibility
Base Product Number 3055
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 3055-100-GREEN/YELLO,3055GY005,A2064E-100
Standard Package 1
Win Source Part Number 982013-3055 GY005
Ultra Librarian 3D Model Ultra Librarian 3055 GY005 CAD Model

Description

The 982013-3055 GY005 is a hook-up wire used in various applications from Alpha Wire.

  • Wire Gauge: 18 AWG
  • Length: 100.0' (30.5m)
  • Jacket Color: Green and Yellow Stripe
  • Insulation Material: Poly-Vinyl Chloride (PVC)
  • Conductor Strand: 16/30
  • Voltage Rating: 300V
  • Rating: ISO 10993 and UL Style 1007/1569
  • Win Source Part Number: 982013-3055 GY005
  • Packaging: Spool

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
TE Connectivity
HOOK-UP STRND 16AWG 600V W/B/B / 16 AWG Hook-Up Wire 19/29 White, Blue, Blue Stripe 600V
Need more? Email Us
ECAD model for 44A0111-16-966-L030
Alpha Wire
CBL 1 COND 30AWG SLATE 100' / 30 AWG Hook-Up, Shielded Wire 7/38 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for M3601 SL005
TE Connectivity
HOOK-UP DUAL WALL STRND 8AWG BLU / 8 AWG Hook-Up, Dual Wall Wire 665/36 Blue 600V
Need more? Email Us
ECAD model for 82A0811-8-6
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
ECAD model for 55PC0211-12-9CS2600
TE Connectivity
HOOK-UP STRND 28AWG 600V RED / 28 AWG Hook-Up Wire 7/36 Red 600V
Need more? Email Us
ECAD model for 55A0111-28-2
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Need more? Email Us
ECAD model for 44A0111-12-9CS448
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $0.9942
ECAD model for FLHTC0311-26-9CS3125

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention