Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Alpha Wire
Series EcoWire® Plus
Package Spool
Cable Type Hook-Up
Wire Gauge 12 AWG
Conductor Strand 19/25
Conductor Material Copper, Bare
Jacket (Insulation) Material Polyphenylene Ether (PPE)
Jacket (Insulation) Diameter 0.120" (3.05mm)
Jacket (Insulation) Thickness 0.015" (0.38mm)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating -40°C ~ 110°C
Jacket Color Black
Base Product Number 6830
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names 6830 BK005-ND,6830BK005
Standard Package 1
Win Source Part Number 1007154-6830 BK005
Ultra Librarian 3D Model Ultra Librarian 6830 BK005 CAD Model

Description

The 1007154-6830 BK005 is a Hook-Up Wire designed for use in electronic devices.

  • Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
  • Series: EcoWire® Plus
  • Wire Gauge: 12 AWG
  • Voltage: 300V
  • Conductor Material: Copper, Bare
  • Jacket (insulation): Polyphenylene Ether (PPE)
  • Color: Black
  • Length: 100.0' (30.5m)
  • Temperature Range: -40°C ~ 110°C
  • Win Source Part Number: 1007154-6830 BK005

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
Alpha Wire
CBL 1 COND 30AWG SLATE 100' / 30 AWG Hook-Up, Shielded Wire 7/38 Slate 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for M3601 SL005
TE Connectivity
HOOK-UP DL WALL STRND 24AWG BLK / 24 AWG Hook-Up, Dual Wall Wire 19/36 Black 600V
Need more? Email Us
ECAD model for 55A0811-24-0
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
ECAD model for WHS26-03-1000
TE Connectivity
HOOK-UP DL WALL STRND 16AWG YLW / 16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Need more? Email Us
ECAD model for 55A0811-16-4
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
TE Connectivity
HOOK-UP DL WALL STRND 16AWG 600V / 16 AWG Hook-Up, Dual Wall Wire 19/29 600V
Need more? Email Us
ECAD model for 44A0111-16-944-L030
TE Connectivity
HOOK-UP STRND 16AWG 600V WHITE / 16 AWG Hook-Up Wire 19/29 White 600V
Need more? Email Us
ECAD model for CXA-0078-16-1-9CS2405

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention