EN
  • EN
  • DE

55PC0813-14-9

Part No 55PC0813-14-9
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description CABLE STRANDED / High Performance Cable Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer TE Connectivity Raychem Cable Protection
Series *
Win Source Part Number 770942-55PC0813-14-9
Popularity Medium
Supply and Demand Status Limited
Family Name 55PC0813
Introduction Date July 15, 2004
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 55PC0813-14-9 CAD Model

Description

The TE Connectivity 55PC0813-14-9 is a single conductor hook-up wire designed for a variety of electrical and electronic applications. This wire is part of the 55PC series, known for its reliable performance and robust construction. It is specifically engineered to meet the demanding requirements of aerospace, military, and industrial environments.

Applications

  • Internal wiring of electronic equipment
  • Control panels
  • Military and aerospace applications
  • Appliance wiring
  • Automotive wiring

Features

  • Stranded silver-plated copper conductor: Provides excellent conductivity and corrosion resistance.
  • Extruded polytetrafluoroethylene (PTFE) insulation: Offers high-temperature resistance, chemical inertness, and excellent electrical properties.
  • Lightweight and flexible: Facilitates easy installation in tight spaces.
  • Resistant to chemicals, moisture, and abrasion: Ensures reliable performance in harsh environments.
  • UL and CSA approved: Meets industry safety standards.

Benefits

  • Reliable performance: Silver-plated conductor and PTFE insulation ensure consistent signal transmission and long-term reliability.
  • High-temperature operation: PTFE insulation allows for operation in high-temperature environments without degradation.
  • Chemical resistance: PTFE is resistant to a wide range of chemicals, making it suitable for use in harsh industrial environments.
  • Easy installation: Flexible construction simplifies installation and routing in confined spaces.
  • Safety compliance: UL and CSA approvals ensure compliance with industry safety standards.

Additional Details

The 55PC0813-14-9 wire has a voltage rating of 600 volts. The PTFE insulation provides a temperature rating of up to 200°C. The wire gauge is 14 AWG. The stranded silver-plated copper conductor ensures excellent flexibility and durability. Specific color is defined by the -9 at the end of the part number (consult the manufacturer's datasheet for color details). The wire is commonly used in applications requiring high reliability and performance in extreme conditions.

You May Also Be Interested in

TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / Hook-up Wire 22AWG 2.23mm Silver Plated Copper Yellow 600V
Lowest to $29.3428
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Lowest to $6.6909
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9464 $63.5712
18+ $6.5211 $117.3798
28+ $6.3167 $176.8676
38+ $6.1134 $232.3092
49+ $5.9090 $289.5410
66+ $5.2980 $349.6680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess