EN
  • EN
  • DE

CS6778-000

Part No CS6778-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEATSHRINK 0.112" BLUE / Heat Shrink Tubing, Semi Rigid 0.112" (2.84mm) 2.5 to 1 Blue
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Tubing
Mfr TE Connectivity Raychem Cable Protection
Series Altera™ MT2000
Package Spool
Type Tubing, Semi Rigid
Shrinkage Ratio 2.5 to 1
Inner Diameter - Supplied 0.112" (2.84mm)
Material Polyolefin (PO), Irradiated
Features Strain Resistant
Color Blue
Temperature Range - Operating -40°C ~ 105°C
Shrink Temperature 110°C
Base Product Number CS67
RoHS Status Not applicable
MSL Level Not Applicable
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 3926.90.9985
Other Names MT2000-0.112-6-SP
Standard Package 2,500
Win Source Part Number 1053430-CS6778-000
Ultra Librarian 3D Model Ultra Librarian CS6778-000 CAD Model

Description

The Altera™ MT2000 series semi-rigid tubing is a high-quality heat shrink tubing that is designed to provide strain-resistant protection for cables and wires.

  • Material: Polyolefin (PO), irradiated material
  • Shrinkage Ratio: 2.5 to 1
  • Temperature Resistance: Up to 110°C
  • Inner Diameter: 0.112" (2.84mm)
  • Color: Blue
  • Package: Spool package
  • Standard Package: 2,500
  • Suitability: Suitable for use in a wide range of applications and is ideal for use in harsh environments.

You May Also Be Interested in

TE Connectivity
HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ63 BLACK / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Lowest to $16.8851
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3971 $65.7797
15+ $7.7105 $115.6575
24+ $7.4695 $179.2680
32+ $7.2286 $231.3152
42+ $6.9877 $293.4834
56+ $6.2647 $350.8232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,420 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess