EN
  • EN
  • DE
  • IT

QBT-30/12-SS30M

Part No QBT-30/12-SS30M
Manufacturer Qualtek
Catalog Heat Shrink Tubing
Description HEATSHRINK 30/12MM-30M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Qualtek
Series QBT
Type Tubing, Bus Bar
Shrinkage Ratio 2.5 to 1
Length 98.4' (30.0m)
Inner Diameter - Supplied 1.181" (30.00mm)
Inner Diameter - Recovered 0.472" (12.00mm)
Recovered Wall Thickness 0.091" (2.30mm)
Material Polyolefin (PO), Halogen Free
Features Anti-Tracking, Arc Resistant
Color Orange-Red
Operating Temperature Range -55°C ~ 105°C
Shrink Temperature 110°C
Win Source Part Number 770483-QBT-30/12-SS30M
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QBT-30/12-SS30M CAD Model

Description

The QBT-30/12-SS30M is a tubing, bus bar manufactured by Qualtek.

  • Series: QBT
  • Color: orange-red
  • Operating temperature range: -55°C to 105°C
  • Features: anti-tracking and arc-resistant
  • Length: 98.4' (30.0m)
  • Material: polyolefin (PO), halogen-free
  • Shrinkage ratio: 2.5 to 1
  • Inner diameter supplied: 1.181" (30.00mm)
  • Inner diameter recovered: 0.472" (12.00mm)
  • Recovered wall thickness: 0.091" (2.30mm)
  • Shrink temperature: 110°C
  • Category: cables, wires - management
  • Popularity: medium
  • Supply and demand status: limited

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING
Need more? Email Us
TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Flexible Non Halogenated
Need more? Email Us
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
Qualtek
HEATSHRINK 55/18MM-48"
Need more? Email Us
Panduit Corp
HEAT SHRINK THIN BLACK 1" X 6"
Need more? Email Us
Alpha Wire
HEATSHRINK 1.50" X 1FT BLACK
Need more? Email Us
Alpha Wire
HEATSHRINK .4" PO BLACK 6"
Need more? Email Us
Qualtek
HEATSHRINK 30/12MM-30M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess