The SN75494N is a versatile hex digit driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to provide high-efficiency and reliable interfacing for liquid crystal displays (LCDs) and light-emitting diodes (LEDs). It is an ideal component for a wide range of applications, from industrial control instruments to consumer electronics.
Key Features
- Hex Digit Driver: The SN75494N can drive up to six digits, making it perfect for applications requiring multiple displays.
- Voltage Range: It operates over a wide range of voltages, providing flexibility in various power supply scenarios.
- High Output Current: This component is capable of sourcing high output currents, ensuring bright and clear displays.
- Low Power Consumption: Designed with power efficiency in mind, the SN75494N minimizes power consumption, making it suitable for battery-powered devices.
- Multiple Display Types: The driver is compatible with both common anode and common cathode displays, providing designers with options for their specific needs.
Applications
The SN75494N is used in a variety of applications where display driving is required. Common uses include digital clocks, calculators, instrument panel displays, and portable meters. Its reliability and versatility make it a go-to choice for engineers and designers seeking a high-quality display driver solution.
Quality and Reliability
Texas Instruments is known for its commitment to quality and the SN75494N is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Texas Instruments products. Customers can trust the SN75494N for consistent performance and durability in their electronic projects.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.5V to 5.5V |
| Output Current (IOUT) |
15 mA (min) |
| Operating Temperature Range |
-40°C to 85°C |
| Package Type |
DIP-16 |
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments datasheet for the SN75494N.