EN
  • EN
  • DE
  • IT

202A163-3-0

Part No 202A163-3-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ63 BLACK  /  Heat Shrink Boot Black 63
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202A1
Package Bulk
Type Boot
Shell Size - Insert 63
Features Flame Retardant
Color Black
Material Polyolefin (PO), Semi-Rigid
Large Diameter Supplied 1.681" (42.70mm)
Large Diameter Recovered 1.079" (27.41mm)
Small Diameter Supplied 1.681" (42.70mm)
Small Diameter Recovered 0.370" (9.40mm)
Large Recovered Length 2.469" (62.71mm)
Small Recovered Length 0.992" (25.20mm)
Total Length Recovered 3.902" (99.11mm)
Base Product Number 202A163
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 813789-000,813789-000-ND,813789000
Standard Package 1
Win Source Part Number 1020086-202A163-3-0
Ultra Librarian 3D Model Ultra Librarian 202A163-3-0 CAD Model

Description

This heat shrink boot from TE Connectivity Aerospace, Defense and Marine is a high-quality component that is perfect for use in a wide range of electronic devices.

  • Series: Thermofit 202A1
  • Color: Black
  • Feature: Flame retardant
  • Package: Bulk
  • Standard Package: 1
  • Shell Size: 63
  • Material: Polyolefin (PO), semi-rigid
  • Large Diameter Supplied: 1.681" (42.70mm)
  • Large Diameter Recovered: 1.079" (27.41mm)
  • Small Diameter Supplied: 1.681" (42.70mm)
  • Small Diameter Recovered: 0.370" (9.40mm)
  • Large Recovered Length: 2.469" (62.71mm)
  • Small Recovered Length: 0.992" (25.20mm)
  • Total Length Recovered: 3.902" (99.11mm)
  • MSL Level: Not applicable
  • REACH Status: REACH unaffected
  • HTSUS: 3926.90.9985
  • Win Source Part Number: 1020086-202A163-3-0

You May Also Be Interested in

TE Connectivity
HEATSHRINK END CAP BLACK / Heat Shrink Cap Black
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ11 BLK
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ21 BLACK W/LIP / Heat Shrink Boot Black 21
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess