EN
  • EN
  • DE

CGAT-12/4-0-STK

Part No CGAT-12/4-0-STK
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description HEAT SHRINK 1.2M STICK / Heat Shrink Tubing ST Polyolefin Black Dual Stick
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Raychem Cable Protection
Series CGAT
Type Tubing, Semi-Flexible
Shrinkage Ratio 3 to 1
Length 4.00' (1.22m)
Inner Diameter - Supplied 0.472" (12.00mm)
Inner Diameter - Recovered 0.157" (3.99mm)
Recovered Wall Thickness 0.059" (1.50mm)
Material Polyolefin (PO)
Features Adhesive Lined, Flame Retardant
Color Black
Operating Temperature Range -30°C ~ 80°C
Shrink Temperature 80°C
Win Source Part Number 774976-CGAT-12/4-0-STK
Popularity Medium
Supply and Demand Status Balance
Family Name CGAT
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin Czech Republic, United Kingdom
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian CGAT-12/4-0-STK CAD Model

Description

The TE Connectivity Raychem Cable Protection 774976-CGAT-12/4-0-STK is a semi-flexible tubing used for cable management from TE Connectivity Raychem Cable Protection.

  • Flame Retardant: Yes
  • Lining: Adhesive-lined
  • Shrinkage Ratio: 3 to 1
  • Material: Polyolefin (PO)
  • Length: 4.00 feet (1.22m)
  • Inner Diameter (Supplied): 0.472 inches (12.00mm)
  • Inner Diameter (Recovered): 0.157 inches (3.99mm)
  • Recovered Wall Thickness: 0.059 inches (1.50mm)
  • Shrink Temperature: 80 degrees Celsius
  • Color: Black
  • Popularity: Medium

You May Also Be Interested in

TE Connectivity
HEAT SHRINK TUBING / Heat Shrink Tubing Cross Linked Polyolefin Black Heavy Piece
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363
TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ74 BLACK / Heat Shrink Boot Black 74
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK TWIN WALL 3/16" BK / Heat Shrink Tubing ST Black Thin Spool
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ96 BLACK / Heat Shrink Boot Black 96
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess