EN
  • EN
  • DE
  • IT

202A142-25-0

Part No 202A142-25-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ42 BLACK  /  Heat Shrink Boot Black 42
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202A1
Package Bulk
Type Boot
Shell Size - Insert 42
Features Fluid Resistant
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.220" (30.99mm)
Large Diameter Recovered 0.701" (17.81mm)
Small Diameter Supplied 1.220" (30.99mm)
Small Diameter Recovered 0.291" (7.39mm)
Large Recovered Length 1.402" (35.61mm)
Small Recovered Length 0.870" (22.10mm)
Total Length Recovered 2.630" (66.80mm)
Base Product Number 202A142
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 806698-000-ND,806698000,806698-000
Standard Package 1
Win Source Part Number 1018334-202A142-25-0
Ultra Librarian 3D Model Ultra Librarian 202A142-25-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 202A142-25-0 is a thermofit boot that is fluid resistant.

  • Application: Cables and wires management
  • Color: Black
  • Series: 202A1
  • Category: Thermofit
  • Shell Size: 42
  • Material: Elastomer, semi-rigid
  • Large Diameter Supplied: 1.220" (30.99mm)
  • Large Diameter Recovered: 0.701" (17.81mm)
  • Small Diameter Supplied: 1.220" (30.99mm)
  • Small Diameter Recovered: 0.291" (7.39mm)
  • Large Recovered Length: 1.402" (35.61mm)
  • Small Recovered Length: 0.870" (22.10mm)
  • Total Length Recovered: 2.630" (66.80mm)
  • REACH: Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT RECT RA SZ11 BLK
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
TE Connectivity
OTHER ELASTOMERS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8851 $67.5404
9+ $13.8545 $124.6905
13+ $13.4216 $174.4808
18+ $12.9886 $233.7948
23+ $12.5557 $288.7811
31+ $11.2568 $348.9608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess