EN
  • EN
  • DE

CJ1140-000

Part No CJ1140-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Circular MIL Spec Backshells TXR18AB00A3214AI2
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 978964-CJ1140-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ1140-000 CAD Model

Description

The CJ1140-000 is a specific part number for a product manufactured by TE Connectivity. While the exact specifications of the CJ1140-000 require deeper investigation, understanding TE Connectivity’s core product lines offers a framework for inferring potential applications. TE Connectivity is a global leader in connectors and sensors, playing a crucial role in increasingly connected world. The CJ series probably represents a specific family or product line within their extensive portfolio.

Potential Applications:

  • Industrial Automation Equipment: Connectors and sensors for reliable data and power transmission in harsh environments.
  • Automotive Systems: Automotive connectors, sensors, and components for safety-critical applications.
  • Aerospace and Defense: Ruggedized connectors and components that meet stringent performance requirements.
  • Data Communications: High-speed connectors and cable assemblies for networking and telecommunications infrastructure.
  • Medical Devices: Connectors and sensors for precise signal transmission and monitoring in medical equipment.

Potential Features:

  • Robust Design: High-quality materials and construction to withstand harsh environmental conditions (vibration, temperature extremes, humidity).
  • Secure Connection: Reliable locking mechanisms or secure mating interfaces to prevent accidental disconnections.
  • High Current/Voltage Ratings: Capability to handle significant electrical loads in demanding applications.
  • EMI/RFI Shielding: Protection against electromagnetic interference and radio frequency interference for signal integrity.
  • Compact Size: Miniaturized design to save space in densely populated electronic assemblies.

Potential Benefits:

  • Enhanced Reliability: Minimizes downtime and ensures consistent performance in critical systems.
  • Increased Safety: Provides secure and dependable connections to prevent electrical hazards.
  • Improved Performance: Maintains signal integrity and optimizes data transmission speeds.
  • Simplified Installation: Designed for easy and efficient assembly, reducing installation time and costs.
  • Long-Term Durability: Resistant to wear, corrosion, and other environmental factors, ensuring extended service life.

Additional Details:

Given TE Connectivity's focus, it is reasonable to infer that CJ1140-000 is a connector, sensor, or related component. Further information can be obtained by contacting TE Connectivity directly or searching their official product documentation using the part number. Look for detailed specifications regarding material composition, electrical ratings, environmental ratings, and mating compatibility. This part may be part of a complex interconnection system and its specific function will be determined by the overall system architecture.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess