EN
  • EN
  • DE
  • IT

LTC4012IUF#PBF

Part No LTC4012IUF#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol/NiCd/NiMH 12000mA 2V to 28V Automotive 20-Pin QFN EP Tube / IC BATT CHRGR MC HI-EFF 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 4
Current - Charging Constant - Programmable
Fault Protection Over Voltage
Voltage Supply MAX 28V
Operating Temperature Range -40°C ~ 125°C (TA)
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 783848-LTC4012IUF#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LTC4012
Introduction Date May 22, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4012IUF#PBF CAD Model

Description

The LTC4012IUF#PBF is a highly versatile and efficient battery charger integrated circuit designed by Linear Technology, which is now part of Analog Devices. This advanced IC is tailored for charging a wide array of battery chemistries, including Li-Ion, Li-Polymer, LiFePO4, lead-acid, and NiMH batteries. It is a perfect solution for portable devices, medical equipment, and industrial applications where reliable and efficient battery charging is critical.

Key Features:

  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 32V, making it suitable for use in a variety of power environments.
  • Adjustable Charge Current: The LTC4012IUF#PBF allows for programmable charge current up to 4A, which can be set via an external resistor, providing flexibility for different battery sizes and charging speeds.
  • Multiple Battery Chemistries: This IC supports a wide range of battery chemistries, ensuring compatibility with many types of batteries and applications.
  • High-Efficiency Charging: With its high-efficiency design, the LTC4012IUF#PBF ensures minimal power loss during the charging process, which is essential for portable and energy-sensitive applications.
  • Charge Termination: The IC includes programmable charge termination by C/10 or an onboard timer, which helps to protect the battery and extend its life.
  • Temperature Monitoring: It features an onboard temperature sensor input that safeguards the charging process by monitoring the battery temperature and preventing overheating.
  • Robust Protection Features: The device has built-in protection features such as overvoltage, undervoltage lockout, and thermal shutdown to ensure safe operation under various conditions.

Applications:

The LTC4012IUF#PBF is ideal for a range of applications that require reliable and efficient battery charging, such as:

  • Portable Electronic Devices
  • Medical Instruments
  • Industrial Equipment
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

Package:

This IC comes in a compact QFN-28 (4mm x 5mm) package, which is suitable for space-constrained applications. Its footprint is optimized for easy PCB layout and integration into various designs.

You May Also Be Interested in

Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7726 $74.3178
5+ $20.3263 $101.6315
8+ $19.6911 $157.5288
11+ $19.0559 $209.6149
14+ $18.4207 $257.8898
19+ $16.5151 $313.7869
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess