EN
  • EN
  • DE
  • IT

QT1010

Part No QT1010
Manufacturer Atmel
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Atmel
Category Sensors,Transducers
Family Capacitive Touch Sensors,Proximity Sensor ICs
Win Source Part Number 181903-QT1010
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QT1010 CAD Model

Description

The Atmel QT1010 is a single-chip capacitive touch sensor IC designed for a wide range of human interface applications. It utilizes Atmel's patented charge-transfer (QT) technology to detect changes in capacitance caused by a human touch. This allows for the creation of touch-sensitive buttons, sliders, and wheels without the need for physical switches or mechanical components. The device is suitable for replacing mechanical buttons in various consumer and industrial applications.

Applications:

  • Consumer electronics (e.g., remote controls, mobile phones, MP3 players)
  • Household appliances (e.g., washing machines, refrigerators, ovens)
  • Industrial control panels
  • Automotive applications (e.g., dashboard controls, steering wheel controls)
  • Lighting controls

Features:

  • Single-channel capacitive touch sensing
  • Automatic calibration
  • Adjustable sensitivity
  • Low power consumption
  • Digital output
  • Built-in noise suppression
  • Compact package

Benefits:

  • Enhanced user interface: Replaces mechanical buttons with a modern touch-sensitive interface.
  • Increased reliability: Eliminates mechanical wear and tear, leading to a longer product lifespan.
  • Improved aesthetics: Enables sleek and modern designs with no visible buttons.
  • Reduced manufacturing costs: Simplifies assembly and reduces the number of components.
  • Greater design flexibility: Allows for custom shapes and sizes of touch sensors.

Additional Details:

The QT1010 features automatic calibration to compensate for environmental changes and variations in sensor capacitance. This ensures reliable operation over a wide range of conditions. It has adjustable sensitivity allowing optimization based on the design requirements. The low-power design makes it suitable for battery-powered applications. The device has a digital output that can be directly connected to a microcontroller. The QT1010 also includes built-in noise suppression circuitry to minimize the effects of electromagnetic interference. This chip is frequently offered in small form factor packages.

You May Also Be Interested in

Microchip Technology
SENSOR IC MTRX TOUCH6KEY 28-QFN / Capacitive Touch Screen 6 Key 28-Pin VQFN EP T/R
Lowest to $5.0142
Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057
Microchip Technology
IC SENSOR QTOUCH 6CHAN 28SSOP
Lowest to $76.9507
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Renesas Electronics America
SOIC 12.80X7.60X2.34 MM, 1.27MM
Need more? Email Us
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.3241 $66.6205
11+ $10.9332 $120.2652
17+ $10.5914 $180.0538
23+ $10.2495 $235.7385
30+ $9.9076 $297.2280
40+ $8.8831 $355.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess