Products specifications

Category Connectors, Interconnects - Shunts, Jumpers
Mfr TE Connectivity
Series AMPMODU
Package Bulk
Product Status Active
Type Open Top
Gender Female Sockets
Number of Positions or Pins (Grid) 2 (1 x 2)
Pitch 0.100" (2.54mm)
Height 0.247" (6.27mm)
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Color Black
Material Flammability Rating UL94 V-0
Housing Material Polyester, Glass Filled
Voltage Rating 250VAC
Base Product Number 390088
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 906703-390088-1
Ultra Librarian 3D Model Ultra Librarian 390088-1 CAD Model

Description

The AMPMODU Shunt Jumper is an open-top connector designed for jumpering applications.

  • Pitch: 0.100" (2.54mm)
  • Color: black
  • Housing Material: polyester, glass-filled
  • Flammability Rating: UL94 V-0
  • Standard Package: 1,500 pcs
  • Positions/Pins: 2
  • Grid Configuration: 1 x 2
  • Height: 0.247" (6.27mm)
  • Voltage Rating: 250VAC
  • Gender: female sockets
  • Contact Finish: gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • HTSUS Code: 8538.90.8180
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
CONN SHUNT 2POS OPEN 2.54MM / 2 (1 x 2) Position Shunt Connector Black Open Top 0.100" (2.54mm) Gold
Lowest to $0.7853
ECAD model for 382811-6
Harwin Inc.
OPEN TOP JUMPER SOCKET MULTI-00E
Need more? Email Us
ECAD model for M7566-05
Amphenol
CONN MINI-JUMP SHUNT 2POS ..100"
Lowest to $0.8098
ECAD model for 65474-001LF
Amphenol FCI
CONN SHUNT 2POS .100 HIBOX 15AU
Lowest to $0.4890
ECAD model for 71363-102LF
Preci-Dip
JUMPER MALE 2.54MM
Need more? Email Us
ECAD model for 999-19-210-00
TE Connectivity
SHUNT ASSEMBLY
Need more? Email Us
ECAD model for 826853-1
JAE Electronics
CONN HEADER 2POS
Need more? Email Us
ECAD model for PS-2SH4-1
TE Connectivity
AMP SHUNT ASS'Y
Lowest to $0.5335
ECAD model for 881545-5
3M
SHORTING JUMPER GLD/NICKEL BLUE
Need more? Email Us
ECAD model for 929955-06

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1795 $50.2600
680+ $0.1473 $100.1640
1,055+ $0.1427 $150.5485
1,450+ $0.1381 $200.2450
1,875+ $0.1335 $250.3125
2,510+ $0.1197 $300.4470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 280 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention