EN
  • EN
  • DE

ADC0804LCWM

Part No ADC0804LCWM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 8-Bit, Microprocessor- Compatible, A/D Converters | IC ADC 8BIT SAR 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 10k
Number of Inputs 1
Input Type Differential
Data Interface Parallel
Configuration ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Supply
Supply Voltage , Analog 4.5V ~ 6.3V
Supply Voltage , Digital 4.5V ~ 6.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Mounting Style SMD
Family Part Number ADC0804
Manufacturer Pack Quantity 36
MSL Level 2A (4 Weeks)
Win Source Part Number 1139567-ADC0804LCWM
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0804LCWM CAD Model

Description

Product Overview: ADC0804LCWM from Texas Instruments

The ADC0804LCWM is a high-performance 8-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This ADC is designed to provide accurate and reliable digital representations of analog signals, making it an ideal choice for a wide range of applications in data acquisition, control systems, and instrumentation.

Key Features

  • Resolution: The ADC0804LCWM offers an 8-bit resolution, allowing for 256 discrete values for representing analog input signals.
  • Conversion Time: It boasts a fast conversion time, ensuring quick data processing and real-time performance in critical applications.
  • Single Power Supply: Operating on a single 5V power supply, this ADC simplifies power management within electronic systems.
  • No External Clock: With an internal clock, the need for external clocking mechanisms is eliminated, reducing design complexity and component count.
  • Input Range: The ADC0804LCWM accepts a wide range of analog input voltages, providing flexibility in interfacing with different sensors and input devices.
  • Interface: It is equipped with an easy-to-use digital interface that can be directly connected to microprocessors and microcontrollers.

Applications

The versatility of the ADC0804LCWM makes it suitable for various applications, including:

  • Data acquisition systems
  • Instrumentation and measurement devices
  • Process control systems
  • Medical equipment
  • Automotive electronics

Package and Quality

The ADC0804LCWM is offered in a SOIC (Small Outline Integrated Circuit) package, which is conducive for space-constrained applications. It is also compliant with industry standards for quality and reliability, ensuring consistent performance across different environmental conditions.

Conclusion

With its robust feature set and Texas Instruments' commitment to quality, the ADC0804LCWM stands out as a reliable choice for designers and engineers looking to integrate analog-to-digital conversion capabilities into their projects. Its ease of use, combined with high precision and speed, makes it a valuable component in any electronic system requiring analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess