Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.163" (4.14mm)
Number of Positions 16
Number of Rows 2
Row Spacing - Mating 0.163" (4.14mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Locking Ramp
Contact Length - Mating -
Contact Length - Post 0.145" (3.68mm)
Overall Contact Length -
Insulation Height 0.386" (9.80mm)
Contact Shape Circular
Contact Finish - Mating Tin-Lead
Contact Finish Thickness - Mating 150.0µin (3.81µm)
Contact Finish - Post Tin-Lead
Contact Material Brass
Insulation Material Polyamide (PA), Nylon
Features Board Lock
Temperature Range - Operating -20°C ~ 85°C
Ingress Protection -
Material Flammability Rating UL94 V-0
Insulation Color White
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 600VAC
Mated Stacking Heights -
Contact Finish Thickness - Post 150.0µin (3.81µm)
Applications General Purpose
Base Product Number 770974
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1377625-770974-1
Ultra Librarian 3D Model Ultra Librarian 770974-1 CAD Model

Description

The TE Connectivity Mini-Universal MATE-N-LOK Rectangular Connector is a versatile and reliable board to cable/wire connector.

  • Type: Header
  • Number of Positions: 16
  • Mounting Type: Right Angle
  • Pitch: 0.163" (4.14mm)
  • Shrouding: Shrouded - 4 Wall
  • Current Rating (Amps): Varies by Wire Gauge
  • Temperature Range: -20°C ~ 85°C
  • Features: Board Lock
  • Series: Mini-Universal MATE-N-LOK

You May Also Be Interested in

JST Sales America Inc.
CONN RCPT HSG 9POS 2.50MM / 9 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Need more? Email Us
ECAD model for XAP-09V-1
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire M6 Stud / CONN TERM RECT RING 70MM #M6
Need more? Email Us
ECAD model for LCMAX70-6-L
JST Sales America Inc.
CONN RCPT HSG 2POS 2.50MM / 2 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Lowest to $0.0437
ECAD model for SMR-02V-N
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
TE Connectivity
CONN PLUG 64POS 1MM SMD GOLD
Lowest to $2.7659
ECAD model for 5120527-1
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
Molex, LLC
Conn Unshrouded Header HDR 46 POS 2.54mm Solder ST Thru-Hole C-Grid® Bag / CONN HEADER 46POS .100 VERT TIN
Need more? Email Us
ECAD model for 10-88-1461
Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9054 $63.2432
18+ $6.4865 $116.7570
27+ $6.2838 $169.6626
37+ $6.0812 $225.0044
48+ $5.8784 $282.1632
64+ $5.2703 $337.2992
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 370 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention