Products specifications Report Issue?

Category Relays>Safety Relays
Manufacturer TE Connectivity Potter & Brumfield Relays
Packaging Tube
Mounting Through Hole
Coil Voltage 24VDC
Contact Form 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Rating (Current) 8 A
Switching Voltage 400VAC - Max
Termination Style PC Pin
Must Operate Voltage 18 VDC
Must Release Voltage 2.4 VDC
Temperature Range - Operating -25°C ~ 70°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Current 33.3 mA
Coil Power 800mW
Coil Resistance 720 Ohms
Base Product Number SR6B
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number 8-1415537-0-ND,814155370,PB1313,8-1415537-0
Standard Package 10
Win Source Part Number 1323821-SR6B6K24
Ultra Librarian 3D Model Ultra Librarian SR6B6K24 CAD Model

Description

The SR6B6K24 is a safety relay from TE Connectivity Potter & Brumfield Relays.

  • Packaging: Tube
  • Termination Style: PC Pin
  • Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
  • Contact Material: Silver Tin Oxide (AgSnO)
  • Standard Package: 10
  • Mounting: Through-Hole
  • Coil Resistance: 720 Ohms
  • Coil Current: 33.3 mA
  • Coil Voltage: 24VDC
  • Contact Rating (Current): 8 A
  • Switching Voltage: 400VAC - Max
  • Coil Power: 800mW
  • Temperature Range - Operating: -25°C ~ 70°C
  • MSL Level: 1 (Unlimited)
  • Must Operate Voltage: 18 VDC
  • Must Release Voltage: 2.4 VDC
  • HTSUS: 8536.41.0020
  • Base Product Number: SR6B
  • ROHS Status: ROHS3 Compliant

You May Also Be Interested in

Omron
SR105E02 EXPANDER, 110VAC
Need more? Email Us
ECAD model for SR105E02
Panasonic
RELAY SAFETY 8PST 6A 12V
Lowest to $15.0919
ECAD model for SF4D-DC12V
Omron
RELAY SAFETY 6PST 6A 24V
Lowest to $21.5714
ECAD model for G7SA-4A2B DC24
Panasonic
RELAY SAFETY 4PST 6A 5V
Need more? Email Us
ECAD model for SFY3-DC5V
Omron
RELAY SAFETY 6PST 6A 110V
Need more? Email Us
ECAD model for G7SA-5A1B DC110
Phoenix Contact
RELAY SAFETY 6PST 6A 24V
Need more? Email Us
ECAD model for 2963734
TE Connectivity
General Purpose Relays | RELAY SAFETY DPDT 6A 24V
Lowest to $17.2672
ECAD model for V23047-A1024-A501
Weidmuller
SCS 24VDC P1SIL3DS
Need more? Email Us
ECAD model for 1303890000
Altech corporation
OA5643 110VDC2NO/1NC CONTACT AGN
Need more? Email Us
ECAD model for 56.OA43.1121S

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.3065 $96.6130
3+ $39.6361 $118.9083
4+ $38.3974 $153.5896
6+ $37.1588 $222.9528
7+ $35.9202 $251.4414
10+ $32.2043 $322.0430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention